EN
  • EN
  • DE

BR93L56RF

Part No BR93L56RF
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819682-BR93L56RF
Ultra Librarian 3D Model Ultra Librarian BR93L56RF CAD Model

Description

The BR93L56RF is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. This memory device is designed for low-voltage, low-power applications requiring non-volatile data storage. The BR93L56RF utilizes a two-wire serial interface, making it easy to integrate into various microcontroller and microprocessor-based systems.

Applications

  • Consumer electronics: Used in TVs, set-top boxes, and audio equipment for storing settings and configuration data.
  • Automotive: Employed in automotive electronics for storing calibration data, diagnostic information, and vehicle settings.
  • Industrial control: Utilized in programmable logic controllers (PLCs), sensors, and data loggers for storing parameters and operational data.
  • Medical devices: Used in medical equipment for storing calibration data, patient information, and device settings.
  • Smart cards: Integrated into smart cards for storing user data, security keys, and application-specific information.

Features

  • Capacity: Offers a specific memory capacity, typically in the range of a few kilobytes, suitable for storing configuration data and parameters.
  • Interface: Employs a two-wire serial interface (I2C), simplifying connectivity with microcontrollers and other digital devices.
  • Low-voltage operation: Operates at low voltage, reducing power consumption and making it suitable for battery-powered applications.
  • Write protection: Features a write protection mechanism to prevent accidental data corruption.
  • Endurance: Provides high endurance, ensuring that data can be written and erased many times without degradation.
  • Data retention: Offers long data retention, ensuring that data is preserved even when power is removed.

Benefits

  • Easy integration: The simple two-wire serial interface allows for easy integration into microcontroller-based systems.
  • Low power consumption: Low-voltage operation minimizes power consumption, extending battery life in portable applications.
  • Reliable data storage: High endurance and long data retention ensure reliable non-volatile data storage.
  • Data protection: Write protection mechanism prevents accidental data corruption, ensuring data integrity.
  • Small footprint: Available in small surface-mount packages, minimizing board space requirements.

Additional Details

The BR93L56RF operates within a specified voltage range and temperature range. It is available in various surface-mount packages, such as SOP (Small Outline Package) and TSSOP (Thin Shrink Small Outline Package). The device supports various operating modes, including byte write, page write, and sequential read. The write cycle time is typically a few milliseconds. The device also features a sleep mode to further reduce power consumption when not actively being accessed.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess