EN
  • EN
  • DE

PAC1934T-I/J6CX

Part No PAC1934T-I/J6CX
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% 16WLCSP / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input -0.2V ~ 32V
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, WLCSP
Supplier Device Package 16-WLCSP (2.23x2.17)
Base Product Number PAC1934
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852607-PAC1934T-I/J6CX
Ultra Librarian 3D Model Ultra Librarian PAC1934T-I/J6CX CAD Model

Description

Microchip Technology PAC1934T-I/J6CX Product Overview

The PAC1934T-I/J6CX is a high-precision, quad-channel power and energy monitoring device designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is engineered to provide detailed power consumption data, which is crucial for managing power requirements in a wide range of applications, from portable devices to industrial systems.

Integrating the PAC1934T-I/J6CX into your system allows for the monitoring of voltage levels, current flow, power usage, and energy consumption across four channels with exceptional accuracy. This level of precision is achieved through 16-bit analog-to-digital converters (ADCs) and a 17-bit accumulator for energy calculations. The device operates over a wide voltage range of 0V to 32V and can measure currents with a full-scale range of ±32A, depending on the external sense resistor selected.

One of the standout features of this product is its ability to directly output power, current, and voltage measurements in a digital format, which can be easily accessed via an I²C interface. This digital output simplifies integration, eliminates the need for additional analog-to-digital conversion, and enhances the reliability of the data collected.

The PAC1934T-I/J6CX is versatile and is designed with power management in mind. It is ideal for battery-operated devices, energy monitoring systems, and intelligent power supply systems, where precise energy measurement is vital for optimizing power consumption and extending battery life. Additionally, the device supports bidirectional current measurement, making it suitable for applications with rechargeable batteries.

Packaged in a compact 20-pin WQFN (6x6mm) package, the PAC1934T-I/J6CX is designed for space-constrained applications. It also features an operating temperature range of -40°C to +125°C, ensuring reliable performance across various environments.

In summary, the PAC1934T-I/J6CX from Microchip Technology is a sophisticated solution for power and energy monitoring, providing developers with precise data and a high degree of integration to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7927 $53.7810
70+ $1.4709 $102.9630
110+ $1.4250 $156.7500
150+ $1.3790 $206.8500
190+ $1.3330 $253.2700
255+ $1.1952 $304.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess