EN
  • EN
  • DE

PAC1932T-I/JQ

Part No PAC1932T-I/JQ
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Microchip Technology
Package Tape & Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PAC1932
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names PAC1932T-I/JQTR,PAC1932T-I/JQDKR,PAC1932T-I/JQCT
Standard Package 3,300
Win Source Part Number 1140363-PAC1932T-I/JQ
Ultra Librarian 3D Model Ultra Librarian PAC1932T-I/JQ CAD Model

Description

Microchip Technology's PAC1932T-I/JQ

The PAC1932T-I/JQ is a precision power and energy monitoring chip developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This innovative device is designed to accurately measure voltage, current, and power of supply rails that are as low as 0V and as high as 32V.

One of the key features of the PAC1932T-I/JQ is its ability to provide full-scale power measurement with an internal multiplication of voltage and current values, eliminating the need for an external microcontroller to perform calculations. This makes it an ideal solution for power consumption analysis and energy-saving applications across a wide range of industries, including consumer electronics, industrial control, and automotive systems.

The device is highly versatile and features two high-side current-sense amplifiers, which enable it to monitor two separate rails simultaneously. This dual-channel capability allows users to monitor power supply and system power consumption separately, if needed. The PAC1932T-I/JQ integrates a 16-bit analog-to-digital converter (ADC) for each channel, ensuring high-precision measurements. Additionally, it offers a one-shot measurement mode for capturing snapshot power measurements, as well as continuous monitoring mode for real-time analysis.

Communication with the PAC1932T-I/JQ is facilitated through an I2C interface, which is widely used in embedded systems for its simplicity and efficiency in connecting multiple devices. The product is available in a compact 20-pin QFN (quad flat no-lead) package, making it suitable for space-constrained applications.

Microchip Technology's PAC1932T-I/JQ is characterized by its low power consumption and high accuracy, making it an excellent choice for developers looking to enhance the energy efficiency of their products. It is also supported by Microchip's extensive technical resources, including datasheets, application notes, and customer support, ensuring a smooth integration into various designs.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1318
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5840 $51.6800
48+ $2.1202 $101.7696
74+ $2.0540 $151.9960
101+ $1.9877 $200.7577
131+ $1.9215 $251.7165
175+ $1.7227 $301.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,686 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess