EN
  • EN
  • DE

MTS62C19A-HS105

Part No MTS62C19A-HS105
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description Full Bridge Motor Driver 30V 24-Pin SOP Tube / IC MOTOR DRIVER PAR 24SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS
Step Resolution 1, 1/2, 1/4, 1/8
Applications Automotive
Output Current 550mA
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 10 V to 40 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SOP
Win Source Part Number 1081110-MTS62C19A-HS105
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MTS62C19A
Introduction Date September 30, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MTS62C19A-HS105 CAD Model

Description

The MTS62C19A-HS105 is a sophisticated and highly integrated module from Microchip Technology, renowned for its superior performance in wireless communication applications. This module is designed to provide a seamless and efficient solution for designers looking to incorporate Wi-Fi and Bluetooth connectivity into their products. With its dual-band Wi-Fi support and Bluetooth 5.0 capabilities, it is an excellent choice for a wide range of Internet of Things (IoT) applications.

At the heart of the MTS62C19A-HS105 lies a powerful and reliable chipset capable of delivering high-speed wireless connectivity. The module supports 2.4 GHz and 5 GHz Wi-Fi frequencies, offering flexibility and improved network efficiency. This feature is particularly important for applications that require high throughput and low latency, such as streaming media, online gaming, and real-time communication.

Bluetooth 5.0 technology integrated into the module ensures robust and energy-efficient connections with other Bluetooth devices. This includes improved range and speed over previous Bluetooth versions, as well as enhanced support for a host of new IoT devices. The MTS62C19A-HS105's Bluetooth capabilities make it ideal for creating mesh networks, enabling a plethora of smart devices to communicate with each other seamlessly.

The module is designed with ease of integration in mind, featuring a compact form factor that allows it to be easily embedded into a variety of devices without taking up excessive space. Furthermore, the MTS62C19A-HS105 comes with a comprehensive set of software tools and support, simplifying the development process and reducing time to market for product designers and engineers.

In summary, the MTS62C19A-HS105 from Microchip Technology is a versatile and powerful module that combines dual-band Wi-Fi and Bluetooth 5.0 connectivity. It is an ideal solution for next-generation wireless applications that demand reliable performance, energy efficiency, and a quick and straightforward design process.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9496 $58.4880
75+ $1.5998 $119.9850
115+ $1.5498 $178.2270
155+ $1.4998 $232.4690
200+ $1.4498 $289.9600
270+ $1.2998 $350.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess