EN
  • EN
  • DE

CA21100010

Part No CA21100010
Manufacturer Belden Inc.
Catalog Modular Cables
Description PATCHCORD B10GX CMR BLK 10FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Belden Inc.
Package Bulk
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 10.00' (3.05m)
Shielding Unshielded
Color Black
Features Molded Plugs
Style Cat6a
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Other Names BEL25214
Standard Package 1
Win Source Part Number 1136150-CA21100010
Ultra Librarian 3D Model Ultra Librarian CA21100010 CAD Model

Description

The Belden Inc. 1136150-CA21100010 is a black-colored modular cable assembly that is 10.00' (3.05m) long.

  • Color: Black
  • Length: 10.00' (3.05m)
  • Plugs: Molded
  • Connector Type: Plug-to-Plug
  • Category: Cable Assemblies
  • Series: Cat6a
  • Shielding: Unshielded
  • Connectors: 8p8c (RJ45, Ethernet)
  • Win Source Part Number: 1136150-CA21100010
  • Supply and Demand Status: Sufficient
  • REACH: Unaffected
  • ECCN: EAR99
  • Manufacturer: Belden Inc.

You May Also Be Interested in

Belden Inc.
PATCHCORD B10GX CMR BLK 10FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CATEGORY 6 PE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 41.01' (12.50m) Unshielded
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 0.98'
Need more? Email Us
Assmann WSW Components
CABLE MOD 6P6C PLUG TO PLUG 7' / Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 7.00' (2.13m) Unshielded
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.91m 24AWG Modular Plug to Modular Plug PL-PL
Lowest to $7.6148
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28' / Cable Assembly Cord Set 1m RJ-45 to RJ-45 8 to 8 POS RCP-PL
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 6A (SD),
Need more? Email Us
Tripp Lite
CABLE PATCH CAT5E BLUE 2' / Cable Assembly UTP Patch Cord 0.61m 28AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp
Need more? Email Us
Belden Inc.
PATCHCORD B10GX CMR BLK 15FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess