EN
  • EN
  • DE

AR1011T-I/SS

Part No AR1011T-I/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 20SSOP / Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series mTouch™
Package Tape & Reel
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10 b
Interface UART
Voltage - Supply 2.5V ~ 5V
Current - Supply 17 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number AR1011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AR1011T-I/SS-ND,AR1011T-I/SSTR,AR1011T-I/SSDKR,AR1011T-I/SSCT
Standard Package 1,600
Win Source Part Number 1148724-AR1011T-I/SS
Ultra Librarian 3D Model Ultra Librarian AR1011T-I/SS CAD Model

Description

Microchip Technology's AR1011T-I/SS Touch Controller

The AR1011T-I/SS is a high-performance touch controller developed by Microchip Technology, designed to offer exceptional touch sensing capabilities for a variety of applications. This controller is part of Microchip's extensive range of human interface solutions, which are renowned for their reliability, precision, and ease of integration.

The AR1011T-I/SS operates as a resistive touch screen controller, which means it can accurately detect touch inputs on screens that rely on pressure detection. It is particularly well-suited for products requiring a cost-effective, yet robust touch interface, such as point-of-sale terminals, industrial controls, and consumer electronics.

One of the key features of this controller is its high level of integration. It incorporates an analog front-end, digital signal processing, and all necessary drivers in a single package. This integration simplifies the design process for engineers and reduces the time-to-market for new products. The controller is also designed to interface seamlessly with Microchip's microcontrollers and is supported by their MPLAB® development ecosystem, making it an excellent choice for developers already familiar with Microchip's product lineup.

The AR1011T-I/SS also boasts a wide operating voltage range and low power consumption, ensuring compatibility with a broad spectrum of devices and applications. Its small form factor, available in an SSOP package, makes it ideal for space-constrained designs without compromising on performance.

Furthermore, the device features built-in calibration capabilities, which can significantly reduce the effort required to maintain touch accuracy over the product's lifespan. It supports both self and mutual capacitance sensing, allowing for the implementation of advanced touch features such as multi-touch and gesture recognition.

In conclusion, the AR1011T-I/SS from Microchip Technology is a versatile and efficient solution for adding touch control to a wide array of electronic devices. Its ease of use, combined with Microchip's support and resources, makes it an attractive option for designers looking to enhance the user interface of their products.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0933 $50.9330
24+ $4.1792 $100.3008
38+ $4.0486 $153.8468
52+ $3.9180 $203.7360
67+ $3.7874 $253.7558
89+ $3.3956 $302.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess