EN
  • EN
  • DE

MICRO-DEMOBOARD1

Part No MICRO-DEMOBOARD1
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description BOARD DEMO FOR T89/RC2/RD2/IC2 / - 8051 MCU 8-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor 8051
Mounting Type Fixed
Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342922-MICRO-DEMOBOARD1
Ultra Librarian 3D Model Ultra Librarian MICRO-DEMOBOARD1 CAD Model

Description

The MICRO-DEMOBOARD1 from Microchip Technology is a compact and versatile development tool designed for engineers, hobbyists, and educators who are looking to explore the capabilities of Microchip microcontrollers. This demo board serves as a perfect starting point for developing and prototyping a wide range of electronic applications, from simple LED blinkers to more complex embedded systems.

Key Features

  • Integrated Microcontroller: At the heart of the MICRO-DEMOBOARD1 lies a powerful Microchip microcontroller, which provides a balance of performance, power efficiency, and peripheral integration suitable for a multitude of projects.
  • Expansion Options: The board includes headers and connectors compatible with various expansion modules, allowing users to add functionalities like wireless communication, sensor integration, and motor control.
  • On-Board Debugging: With built-in debugging capabilities, developers can easily program, test, and debug their code directly on the board, streamlining the development process.
  • USB Connectivity: The board comes with a USB interface for power and data transfer, making it easy to connect to a PC for programming and communication purposes.
  • LED Indicators: Multiple LED indicators are provided for visual feedback and diagnostic purposes, helping developers quickly identify the operational status of the board and troubleshoot any issues.
  • Push Buttons: User-programmable push buttons allow for interactive input, making it simple to control the flow of applications or trigger specific actions.

Applications

The MICRO-DEMOBOARD1 is highly adaptable and can be used in a variety of applications, including but not limited to:

  • Education and Training
  • Prototype Development
  • Hobby Projects
  • Industrial Control Systems
  • Home Automation

Support and Resources

Microchip Technology provides extensive support for the MICRO-DEMOBOARD1, including comprehensive documentation, example code, and a community forum for discussion and collaboration. This ensures that users have the resources they need to successfully implement their projects and bring their ideas to life.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess