EN
  • EN
  • DE

AC164150

Part No AC164150
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description BOARD EVAL FOR OVM7690 AND PIC32  /  OVM7690 series CMOS Imaging, Color (RGB) Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Microchip Technology
Series PICtail™ Plus
Package Box
Sensor Type CMOS Imaging, Color (RGB)
Sensing Range VGA
Supplied Contents Board(s)
Utilized IC / Part OVM7690
Base Product Number AC164150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 961850-AC164150
Ultra Librarian 3D Model Ultra Librarian AC164150 CAD Model

Description

Product Overview: AC164150 - Microchip Technology

The AC164150 from Microchip Technology is a sophisticated development tool designed to assist engineers in the creation, testing, and deployment of applications using Microchip’s advanced microcontroller and microprocessor technologies. This product is an essential component for developers working on embedded systems, offering a versatile platform for programming and debugging.

At the heart of the AC164150 is its compatibility with Microchip's Debugger (MDB) core, which ensures seamless integration with the MPLAB X Integrated Development Environment (IDE). This integration allows for a streamlined workflow, providing developers with the ability to write, compile, and debug their code within a single, user-friendly interface. The AC164150 supports a wide range of Microchip devices, making it an invaluable tool for projects that require a variety of microcontrollers or microprocessors.

The AC164150 features a plug-and-play design, which simplifies the setup process, allowing developers to quickly get started with their projects. It comes equipped with a range of interfaces, such as USB connectivity for easy connection to a host computer, as well as support for various communication protocols including SPI, I2C, and UART. This ensures that the AC164150 can be used in a diverse array of applications, from simple low-speed peripheral interfaces to more complex communication systems.

In addition to its core functionality, the AC164150 provides advanced features such as real-time emulation and a range of diagnostic tools. These features enable developers to thoroughly inspect their code and hardware interactions, leading to more robust and reliable applications. The board also includes status LEDs, which give immediate visual feedback on the debugger status, enhancing the debugging experience.

Overall, the AC164150 is a powerful and versatile tool that is essential for any developer working with Microchip’s microcontrollers and processors. Its ease of use, combined with its powerful features, makes it an ideal choice for both novice and experienced engineers looking to accelerate their development process and bring their products to market more quickly and efficiently.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess