EN
  • EN
  • DE

PL133-27GI-R

Part No PL133-27GI-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 150MHZ 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFDFN Exposed Pad
Case / Package 6-DFN (1.3x2)
Family Name PL133-27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PL133-27GI-RTR, PL133-27GI-RDKR, PL133-27GI-RCT, PL133-27GI-R-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889966-PL133-27GI-R
Ultra Librarian 3D Model Ultra Librarian PL133-27GI-R CAD Model

Description

Product Overview: PL133-27GI-R by Microchip Technology

The PL133-27GI-R is a high-performance clock generator from Microchip Technology, designed to meet the demanding needs of modern electronic systems. This precision device is part of Microchip's extensive range of clock and timing solutions, offering a reliable and flexible option for system designers.

Key Features

  • Frequency Range: The PL133-27GI-R is capable of generating a wide range of frequencies, making it suitable for various applications including computing, networking, and telecommunications.
  • Low Jitter: With its low jitter performance, the device ensures high-quality signal integrity, which is critical for high-speed communication and data transfer.
  • Supply Voltage: Operating at a supply voltage that is compatible with most systems, it provides an easy integration into various designs without the need for additional power regulation components.
  • Output Options: Multiple output options are available, allowing designers to choose the best configuration for their specific application needs.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.
  • Packaging: Housed in a RoHS-compliant package, the PL133-27GI-R is designed for eco-friendly applications and meets modern environmental standards.

Applications

The versatility of the PL133-27GI-R clock generator makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for use in:

  • High-speed networking equipment such as routers, switches, and base stations
  • Server and storage systems requiring stable and precise clock signals
  • Industrial and embedded systems that operate in variable temperature conditions
  • Telecommunication infrastructure where signal integrity is paramount

Quality and Support

Microchip Technology is known for its commitment to quality and the PL133-27GI-R is no exception. Customers can expect robust support and comprehensive documentation, making the integration process as smooth as possible. With Microchip's reputation for reliability, the PL133-27GI-R is a trusted choice for designers looking to optimize their system's performance with a high-quality clock generation solution.

You May Also Be Interested in

Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2510 $52.0160
38+ $2.6675 $101.3650
59+ $2.5841 $152.4619
80+ $2.5008 $200.0640
104+ $2.4174 $251.4096
139+ $2.1673 $301.2547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess