Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series PIC®
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor MIPS32® M4K™
Platform PIC32MX470 Curiosity
Utilized IC / Part PIC32MX470F512H
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System mikroBUS Click, X32
Suggested Programming Environment MPLAB X
Note -
Base Product Number DM320103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1366692-DM320103
Ultra Librarian 3D Model Ultra Librarian DM320103 CAD Model

Description

Microchip Technology's DM320103 - Curiosity Nano Evaluation Kit

The DM320103 from Microchip Technology is a feature-packed evaluation platform known as the Curiosity Nano Evaluation Kit. This development tool is designed to provide a robust hardware platform to streamline the development process for applications ranging from simple to advanced. It is particularly well-suited for those looking to delve into the capabilities of Microchip's microcontrollers, offering a cost-effective and flexible solution for design engineers, hobbyists, and educators alike.

At the heart of the DM320103 is a powerful microcontroller from Microchip's extensive range, providing users with ample processing power and memory for a variety of applications. The kit is designed to be plug-and-play, making it exceptionally easy to get started with no need for additional hardware. It comes with an integrated programmer/debugger, which simplifies the process of programming the onboard microcontroller and debugging applications.

The Curiosity Nano Evaluation Kit boasts a range of features that facilitate a wide array of functionalities. It includes access to all the microcontroller's I/O pins, making it simple to connect to external components and peripherals. The board is also equipped with a user LED and push button, which can be utilized for basic input/output interaction and testing.

For enhanced connectivity, the DM320103 is compatible with the Microchip Nano Connectors, which allows for seamless interfacing with external expansion boards, further expanding the potential of the development platform. This modularity ensures that the Curiosity Nano can adapt to various project requirements, from simple LED blinking to more complex IoT and embedded system applications.

Microchip provides extensive support for the DM320103 through its software development platforms, such as MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools offer a user-friendly interface and a rich set of libraries, making it easier for developers to write, compile, and debug their code.

Overall, the DM320103 Curiosity Nano Evaluation Kit is a versatile and user-friendly platform that represents an excellent starting point for anyone looking to explore the capabilities of Microchip microcontrollers, whether for educational purposes, prototyping, or product development.

You May Also Be Interested in

Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
Need more? Email Us
ECAD model for DV164122
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
Texas Instruments
LAUNCHPAD MSP430FR6989 EVAL BRD
Need more? Email Us
ECAD model for MSP-EXP430FR6989
NXP / Nexperia
TOWER SYSTEM K21 EVAL BRD
Need more? Email Us
ECAD model for TWR-K21F120M
Analog Devices Inc.
EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM403F-EZLITE
SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
Microchip Technology
AVR128DA48 CURIOSITY NANO EVALUA
Need more? Email Us
ECAD model for DM164151
STMicroelectronics
STM32U5 DISCOVERY KIT FOR IOT
Need more? Email Us
ECAD model for B-U585I-IOT02A
Infineon Technologies
XMC7200 EVAL KIT
Need more? Email Us
ECAD model for KIT_XMC72_EVK

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention