EN
  • EN
  • DE

ER5911

Part No ER5911
Manufacturer Microchip Technology
Catalog Miscellaneous
Description 1K (128 X 8 OR 64 X 16) SERIAL ELECTRICALLY ERASABLE PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822709-ER5911
Ultra Librarian 3D Model Ultra Librarian ER5911 CAD Model

Description

Microchip Technology ER5911 EEPROM

The ER5911 from Microchip Technology is a high-performance, serially accessible Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers designers a robust storage solution for their electronic systems. This component is particularly suitable for applications requiring frequent or on-the-fly data updates, such as configuration parameters, device serialization, and calibration data storage.

With its small form factor and low power consumption, the ER5911 is an ideal choice for space-constrained and power-sensitive applications. Its serial interface ensures easy integration with a wide range of microcontrollers and processors, making it a versatile option for various design requirements.

Key Features:

  • Memory Size: The ER5911 provides ample storage with its EEPROM size, which is adequate for most common applications.
  • Serial Interface: It features a serial interface for communication, simplifying the connection to a host controller and minimizing the number of required I/O pins.
  • Write Cycles: The device is rated for a high number of write cycles, ensuring a long operational lifespan even with frequent data updates.
  • Low Power Consumption: Designed for efficiency, the ER5911 consumes minimal power, which is crucial for battery-operated devices.
  • Wide Operating Voltage Range: It operates across a broad voltage range, providing flexibility in various power supply conditions.
  • Temperature Range: The EEPROM operates within a specified temperature range, ensuring reliability across different environmental conditions.

Microchip Technology's ER5911 EEPROM is a reliable non-volatile memory solution that retains data even after power is removed. It is widely used in industrial, automotive, and consumer electronics applications. Its durability, coupled with Microchip's commitment to quality, makes the ER5911 a trusted choice for engineers and designers looking to incorporate stable memory storage into their products.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5629 $58.9467
55+ $2.1021 $115.6155
86+ $2.0374 $175.2164
118+ $1.9716 $232.6488
152+ $1.9058 $289.6816
203+ $1.7082 $346.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess