EN
  • EN
  • DE

DV164131

Part No DV164131
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description KIT STARTER PICKIT 3 PROGRAMMER / PIC Micro® MCU PICkit™ 3 Debugger, Programmer (In-Circuit/In-System)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Manufacturer Microchip Technology
Packaging Box
Product Status Obsolete
Type Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products PIC Micro® MCU
Contents Board(s), Cable(s)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Other Part Number DV164131-RP
Standard Package 1
Win Source Part Number 1320972-DV164131
Ultra Librarian 3D Model Ultra Librarian DV164131 CAD Model

Description

Microchip Technology DV164131 - PICkit 3 Debug Express

The DV164131 from Microchip Technology is a comprehensive development tool known as the PICkit 3 Debug Express. This kit is designed to help both novice and experienced developers debug and program Microchip's Flash-based PIC® microcontrollers (MCUs) with ease. The PICkit 3 allows for debugging and programming of PIC and dsPIC microcontrollers using the powerful graphical user interface of the MPLAB Integrated Development Environment (IDE), which is available for download at no additional cost.

The kit includes the PICkit 3 Debugger/Programmer, a 44-pin demo board with a preloaded PIC18F45K20 microcontroller, and a USB cable to connect the debugger/programmer to a PC. The demo board provides a platform for code development, allowing users to evaluate the features of the microcontroller and the debugger/programmer.

One of the key features of the PICkit 3 is its full-speed USB interface that ensures fast communication for programming and debugging. It supports in-circuit debugging which offers low-cost hardware debugging with breakpoint capabilities. This feature allows developers to halt the microcontroller at a specific line of code, examine variables, and modify them in real-time.

The device also supports the Microchip's MPLAB IDE and the newer MPLAB X IDE, ensuring compatibility with a wide range of development workflows. The PICkit 3 can program a large number of microcontrollers, from the small 8-pin devices to the more complex 144-pin devices, making it a versatile tool for a broad range of applications.

With its user-friendly interface, the DV164131 PICkit 3 Debug Express is an essential tool for developers looking to streamline their development process. It provides a cost-effective solution for debugging and programming applications such as automotive, industrial, appliances, consumer electronics, and many more. Whether you are a hobbyist or a professional engineer, the PICkit 3 is a valuable addition to your development toolkit.

You May Also Be Interested in

Microchip Technology
MPLAB ICD 5
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess