EN
  • EN
  • DE

TEA6425

Part No TEA6425
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC MATRIX VID CELLULAR 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Function Cellular Matrix
Applications Professional Video
Control Interface I²C
Voltage - Supply 7.2V ~ 8.8V
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-DIP
Base Product Number TEA6425
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 364113-TEA6425
Ultra Librarian 3D Model Ultra Librarian TEA6425 CAD Model

Description

The TEA6425 from STMicroelectronics is a versatile audio/video switch matrix designed to facilitate the routing of multiple audio and video signals in complex multimedia systems. This integrated circuit (IC) is perfect for applications such as car radios, home theaters, and multimedia systems where multiple A/V sources need to be managed and directed to different outputs without compromising signal quality.

Key Features

  • High-quality switching: The TEA6425 ensures minimal signal distortion and loss, providing high-quality switching between sources and outputs.
  • Wide operating voltage range: It operates over a wide voltage range, making it suitable for various applications and ensuring compatibility with different system designs.
  • Flexible control options: The device can be controlled via I2C bus, allowing for easy integration into digital control systems and enabling complex switching configurations to be managed with simple software commands.
  • Multiple input/output channels: The IC features multiple audio and video inputs and outputs, offering flexibility in connecting a variety of sources and destinations.

Applications

The TEA6425's advanced features make it ideal for a range of applications that require the management of multiple A/V signals. Whether it's for consumer electronics or professional A/V systems, this switch matrix is engineered to deliver exceptional performance and reliability.

Technical Specifications

With its robust design and comprehensive technical specifications, the TEA6425 meets the stringent requirements of modern A/V signal management. The device's specifications include a broad signal bandwidth to accommodate high-quality audio and video signals, low crosstalk and noise figures to maintain signal integrity, and a compact package design for space-constrained applications.

Conclusion

STMicroelectronics' TEA6425 stands out as a high-performance solution for audio/video signal switching. Its combination of quality, flexibility, and ease of use makes it an excellent choice for designers looking to create advanced multimedia systems. With its ability to handle multiple inputs and outputs while maintaining signal integrity, the TEA6425 is a key component in delivering a seamless A/V experience.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,410 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess