Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 800MHz to 1GHz
Applications RKE
Modulation or Protocol ASK, OOK
Data Rate (Max) 115 kbps
Power - Output -3dBm
Current - Transmitting 19mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 003579-MICRF103BM
Ultra Librarian 3D Model Ultra Librarian MICRF103BM CAD Model

Description

Microchip Technology MICRF103BM QwikRadio® Receiver

The MICRF103BM from Microchip Technology is a sophisticated QwikRadio® receiver that is designed to provide a reliable and efficient solution for a wide range of wireless applications. This compact and versatile component is an integral part of the QwikRadio® family of products, known for their ease of use and performance in radio frequency (RF) reception.

The MICRF103BM operates at a frequency of 300MHz to 440MHz, making it suitable for various applications including remote control systems, garage door openers, alarm systems, and telemetry. Its low-power consumption and high sensitivity are key features that contribute to its effectiveness in battery-powered devices where power efficiency is crucial.

This receiver is capable of demodulating Frequency Shift Keying (FSK) signals and is optimized for use with Microchip's HCS series of encoders and decoders, which are designed to provide a secure communication link. The MICRF103BM also includes an automatic gain control (AGC) circuit, which helps to maintain a constant signal strength and ensures stable performance even in the presence of signal fluctuations.

Among its many attributes, the MICRF103BM boasts a low external parts count, which simplifies the design process and reduces the overall cost of the final product. The receiver is also designed to be highly resistant to interference, providing a clear signal reception in environments with high levels of noise.

The MICRF103BM comes in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit boards and designs. Its small form factor is particularly beneficial for applications where space is at a premium.

Overall, the MICRF103BM QwikRadio® receiver from Microchip Technology is a high-performance, cost-effective solution for designers looking to add wireless capabilities to their projects. With its combination of low power consumption, high sensitivity, and ease of integration, this receiver is an excellent choice for a wide array of RF applications.

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Need more? Email Us
ECAD model for BH1418KN
STMicroelectronics
Industrial monitoring and control
Lowest to $2.5776
ECAD model for STS1TX
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP
Need more? Email Us
ECAD model for PCF7922ATT/M1AC07J
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
ECAD model for ATA5756-6DQ
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
ECAD model for ATA5757-6DQY
Infineon Technologies
RF TX IC ASK 300-320MHZ 10TFSOP
Need more? Email Us
ECAD model for TDA5150HTMA1
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.2599
ECAD model for TDA7100
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
ECAD model for TDA5103A
Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41464GUB+T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention