EN
  • EN
  • DE
  • IT

MIC79050-4.2YS

Part No MIC79050-4.2YS
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CEL SOT223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Charger IC Lithium Ion SOT-223-3
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name MIC79050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC79050-4.2YS-ND, 1611-MIC79050-4.2YS, MIC7905042YS, 576-2416
Quantity per package 78
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884838-MIC79050-4.2YS
Ultra Librarian 3D Model Ultra Librarian MIC79050-4.2YS CAD Model

Description

The MIC79050-4.2YS is a cutting-edge voltage regulator integrated circuit (IC) designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision voltage regulator is engineered to provide a fixed 4.2V output with high accuracy and stability, making it an ideal choice for a wide range of applications, including but not limited to, portable devices, embedded systems, and industrial equipment.

Key Features:

  • Fixed Output Voltage: This regulator provides a 4.2V output, which is commonly required for lithium-ion battery-operated devices, ensuring compatibility with a variety of electronics.
  • High Accuracy: The MIC79050-4.2YS offers excellent load and line regulation, maintaining a consistent output even under varying input voltages and load conditions.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a stable output voltage even when the input voltage is very close to the output voltage, enhancing the IC's efficiency and making it suitable for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating, ensuring reliable performance and longevity.
  • Current Limiting: Integrated current limiting prevents damage to the IC and the connected load in the event of an overload or short-circuit condition.
  • Package Options: The MIC79050-4.2YS is available in a variety of package types to suit different assembly and space requirements.

Applications:

The versatility of the MIC79050-4.2YS allows it to be used in a multitude of applications. It is particularly well-suited for portable electronics where power efficiency is crucial, such as smartphones, digital cameras, and handheld gaming devices. Additionally, it finds use in more demanding industrial and telecommunications equipment where a reliable and precise power supply is necessary for optimal operation.

With Microchip Technology's reputation for quality and innovation, the MIC79050-4.2YS represents a reliable solution for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3632 $50.9056
20+ $5.2211 $104.4220
30+ $5.0579 $151.7370
41+ $4.8948 $200.6868
53+ $4.7316 $250.7748
71+ $4.2422 $301.1962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,728 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess