EN
  • EN
  • DE
  • IT

F96223-000

Part No F96223-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Multi-Conductor Cable 2Conductors 10AWG 8.17mm 600VAC White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 998251-F96223-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F96223-000 CAD Model

Description

The TE Connectivity F96223-000 is a fiber optic cable designed for high-speed data transmission. As a component within TE Connectivity's extensive range of connectivity solutions, this cable provides a reliable and efficient means for transferring data across various distances. Fiber optic cables like the F96223-000 are essential in modern communication networks due to their high bandwidth capabilities, low signal attenuation, and immunity to electromagnetic interference.

Applications:

  • Telecommunications networks: Used for backbone connections and data centers.
  • Data centers: Provides high-speed connections between servers and network equipment.
  • Enterprise networks: Supports high bandwidth applications within office buildings and campuses.
  • Video transmission: Facilitates the transmission of high-resolution video signals.
  • Industrial automation: Enables reliable data communication in harsh industrial environments.

Features:

  • High bandwidth: Supports high data transfer rates.
  • Low signal attenuation: Ensures signal integrity over long distances.
  • Immunity to electromagnetic interference (EMI): Provides reliable performance in noisy environments.
  • Compact design: Allows for easy installation in tight spaces.
  • Durable construction: Built to withstand demanding operating conditions.

Benefits:

  • Improved data transfer speeds: Enables faster communication and reduced latency.
  • Increased network reliability: Minimizes signal loss and interference, ensuring consistent performance.
  • Reduced downtime: Durable construction and resistance to environmental factors contribute to long-term reliability.
  • Cost savings: High bandwidth and low maintenance reduce the overall cost of ownership.
  • Future-proof infrastructure: Supports increasing bandwidth demands as technology evolves.

The F96223-000 fiber optic cable is constructed with high-quality materials to ensure optimal performance and durability. The cable jacket is designed to protect the optical fibers from damage, while the connectors provide a secure and reliable connection. Specific specifications can vary based on the exact configuration, but typical specifications include parameters such as fiber type (single-mode or multi-mode), connector type (e.g., LC, SC, ST), cable length, and optical performance characteristics (e.g., insertion loss, return loss). TE Connectivity provides detailed datasheets that outline these specific parameters for each cable configuration.

You May Also Be Interested in

TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 16 Position Cable Assembly Rectangular Socket to Socket 0.471' (143.51mm, 5.65")
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess