EN
  • EN
  • DE

TPS73701DRVEVM-529

Part No TPS73701DRVEVM-529
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVALUATION BOARD FOR TPS73701 / TPS73701DRV Linear Regulator Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.8V
Output Current 1A
Voltage - Input 2.2 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS73701
Win Source Part Number 798180-TPS73701DRVEVM-529
Popularity Medium
Supply and Demand Status Limited
Family Name TPS73701
Introduction Date March 04, 2013
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS73701DRVEVM-529 CAD Model

Description

The TPS73701DRVEVM-529 is a fully assembled and tested circuit for evaluating the TPS73701 Low-Dropout Regulator from Texas Instruments. This high-performance, single-output LDO offers outstanding ac performance with very low ground current, making it an ideal choice for high-end consumer applications where power efficiency and thermal performance are critical.

Key Features:

  • High Efficiency: The TPS73701 LDO is designed to deliver a high power conversion efficiency, which is essential for battery-powered devices.
  • Low Dropout: With its low dropout voltage, the TPS73701 maintains regulation with minimal input-to-output voltage differential, ensuring the maximum possible battery life in portable applications.
  • Adjustable Output: The output voltage of the TPS73701DRVEVM-529 can be adjusted from 1.2V to 5.5V, offering flexibility for a variety of design requirements.
  • Thermal Protection: The LDO includes over-temperature protection to safeguard against excessive heat, ensuring reliable operation under various conditions.
  • Fast Transient Response: The device is optimized for fast transient response, which is crucial for maintaining voltage stability during sudden changes in load.

Applications:

The TPS73701DRVEVM-529 is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • High-end consumer electronics
  • Wireless and DSL modems
  • Medical devices
  • Power supply for DSPs and microcontrollers

Package Contents:

The evaluation module package includes the TPS73701DRVEVM-529 board, a comprehensive user guide, and additional documentation to facilitate quick setup and evaluation. The board's layout is designed for easy access to all test points, enabling thorough evaluation of the TPS73701's features in a variety of configurations.

Additional Resources:

For further information, including detailed specifications, application notes, and support tools, visit the Texas Instruments website or contact their support team. The TPS73701DRVEVM-529 provides an excellent platform for designers to explore the capabilities of the TPS73701 LDO and integrate it into their next high-performance power management solution.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LP38512TJ-ADJ / LP38512TJ-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.0939
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Need more? Email Us
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Texas Instruments
BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Lowest to $3.5643

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess