EN
  • EN
  • DE

LTC1157CS

Part No LTC1157CS
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828583-LTC1157CS
Ultra Librarian 3D Model Ultra Librarian LTC1157CS CAD Model

Description

Linear Technology LTC1157CS Dual High-Side Micropower MOSFET Driver

The LTC1157CS from Linear Technology is a high-performance dual high-side micropower MOSFET driver that is designed to operate in demanding environments requiring efficient power control. This device is capable of independently driving two N-channel MOSFETs, making it an ideal choice for applications such as power distribution systems, battery-powered devices, and electronic switches.

Key Features

  • Independent Control: The LTC1157CS provides independent gate drive for two N-channel MOSFETs, allowing for precise control over each channel.
  • Low Quiescent Current: With a quiescent current of just 8µA per channel, this driver ensures minimal power consumption when in standby mode, making it suitable for battery-powered applications.
  • High-Side Drive: The ability to drive high-side switches allows for the direct control of power to the load without the need for complex bootstrap circuits.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 4.5V to 18V, accommodating a variety of supply voltages.
  • Powerful Drive Capability: The LTC1157CS can deliver up to 125mA of continuous output current, providing strong drive capability for a wide range of MOSFETs.
  • Protection Features: It includes built-in protection features such as under-voltage lockout to ensure reliable operation under sub-optimal power conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from overheating, further enhancing its reliability.

Applications

The LTC1157CS is versatile and can be used in a variety of applications, including:

  • Power Management in Portable Devices
  • Automotive Electronic Control Units (ECUs)
  • Industrial Control Systems
  • Smart Battery Electronics
  • Load Switching Applications

Package and Reliability

This device is available in a compact 8-pin SO package, which is suitable for space-constrained applications. Its robust design ensures long-term reliability, making the LTC1157CS a trusted choice for engineers and designers looking for a high-quality, high-side MOSFET driver solution.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6842 $50.9998
46+ $2.2024 $101.3104
71+ $2.1336 $151.4856
97+ $2.0647 $200.2759
126+ $1.9959 $251.4834
168+ $1.7894 $300.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess