Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel package
Type Positive Fixed
Number of Outputs 1
Voltage - Input 4.5 V ~ 5.5 V
Operating Temperature Range -10°C ~ 100°C
Package 8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 769839-BD3501FVM-TR
Popularity Medium
Supply and Demand Status Balance
Family Name BD3501FVM
Introduction Date July 29, 2003
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian BD3501FVM-TR CAD Model

Description

The Rohm Semiconductor BD3501FVM-TR is a positive fixed type integrated circuit manufactured by Rohm Semiconductor.

  • Voltage Input: 4.5V to 5.5V
  • Maximum Operating Temperature: -10°C to 100°C
  • Output: Single
  • Family: BD3501FVM
  • Package: 8-VSSOP, 8-MSOP (0.118 inches or 3.00mm width)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

ON Semiconductor
IC REG CTRLR DUAL OUT 8SOIC
Need more? Email Us
ECAD model for MC33567D-1R2
NEC
THREE TERMINAL LOW DROPOUT VOLTAGE REGULATOR
Need more? Email Us
ECAD model for UPC2409AHF
Renesas Electronics America
THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Need more? Email Us
ECAD model for UPD120N15T1B-E1
Microchip Technology
IC REG CTRLR SGL POS ADJ SOT23-6
Need more? Email Us
ECAD model for MIC5159BM6TR
Semtech Corporation
Ultra Low Output Voltage Dual Linear FET Controller
Lowest to $2.7502
ECAD model for SC338AIMSTR
Fairchild/ON Semiconductor
Dual 1A Adjustable/Fixed Low Dropout Linear Regulators
Need more? Email Us
ECAD model for FAN1537PC
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Lowest to $11.6213
ECAD model for L1087MPX-3.3
Microchip Technology
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $2.7221
ECAD model for MIC5156BM
ON Semiconductor
IC REG CTRLR DUAL 1.2/2.3V 8SOIC
Need more? Email Us
ECAD model for MC33567D-3R2G

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention