Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 15mA
Voltage - Input 0.9 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 058729-MIC5190YMM
Ultra Librarian 3D Model Ultra Librarian MIC5190YMM CAD Model

Description

The MIC5190YMM is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a stable and precise voltage supply for a wide range of applications. This component is part of Microchip's extensive portfolio of power management solutions, tailored to meet the stringent requirements of today's advanced electronic circuits.

Key Features

  • Output Voltage: The MIC5190YMM provides a fixed output voltage, ensuring a stable and reliable power supply for sensitive electronics.
  • High Accuracy: It offers excellent regulation accuracy, which is critical for maintaining system performance and stability.
  • Low Dropout: The low dropout feature of this LDO allows it to continue providing a regulated output voltage even when the input-to-output differential is minimal, making it ideal for battery-powered devices where maximizing efficiency is crucial.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect the electronic system from damage due to overheating or excessive current draw.
  • Wide Operating Temperature Range: The MIC5190YMM is designed to operate over a broad temperature range, ensuring reliable performance in various environments.

Applications

The versatility of the MIC5190YMM makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Portable/Battery-powered Devices
  • Computer Peripherals
  • Medical Equipment

Package and Availability

The MIC5190YMM comes in a compact MSOP-8 (Micro Small Outline Package) that is space-efficient and suitable for high-density circuit designs. This packaging ensures a minimal footprint on the PCB while maintaining excellent thermal performance.

Conclusion

With its precise voltage regulation, low dropout characteristics, and robust protection features, the MIC5190YMM from Microchip Technology represents an optimal solution for designers looking to enhance the reliability and efficiency of their power management systems. Its wide operating temperature range and compact packaging make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SGL POS ADJ SOT23-6
Need more? Email Us
ECAD model for MIC5159BM6TR
Microchip Technology
IC LNR REG CTRLR 1OUT SOT23-5 / Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
Need more? Email Us
ECAD model for TC573302ECTTR
Microchip Technology
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $2.7221
ECAD model for MIC5156BM
ON Semiconductor
IC REG CTRLR DUAL 1.2/2.3V 8SOIC
Need more? Email Us
ECAD model for MC33567D-3R2G
Microchip Technology
IC REG CTRLR SGL MULTI 14SOIC
Need more? Email Us
ECAD model for MIC5157YM
Renesas Electronics America
Need more? Email Us
ECAD model for M5237ML CF0J
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Lowest to $11.6213
ECAD model for L1087MPX-3.3
Texas Instruments
Need more? Email Us
ECAD model for L1087MP-ADJ
Sipex Corporation
400mA Low Dropout Voltage Regulator with Shutdown
Need more? Email Us
ECAD model for SPX2945T-5.0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3489 $60.7005
105+ $1.1069 $116.2245
160+ $1.0723 $171.5680
220+ $1.0377 $228.2940
280+ $1.0031 $280.8680
375+ $0.8994 $337.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention