EN
  • EN
  • DE

LP2975IMM-3.3

Part No LP2975IMM-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Positive Fixed
Supply Current 180μA
Parts Input Voltage (V) 1.8V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2975
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202870-LP2975IMM-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2975IMM-3.3 CAD Model

Description

The LP2975IMM-3.3 is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments (TI), designed to deliver a fixed output voltage of 3.3V with a maximum output current of 150 mA. This LDO is an ideal choice for sensitive applications that require a stable and clean power supply.

Key Features

  • Fixed Output Voltage: The device provides a 3.3V output, which is a common voltage level for digital circuits, helping to ensure compatibility with a wide range of components.
  • Low Dropout: With its low dropout voltage, the LP2975IMM-3.3 maintains regulation even when the supply voltage is very close to the output voltage, which is critical for battery-operated devices.
  • High Accuracy: The output voltage is precise, with an accuracy of ±1.5%, which is essential for applications that require a consistent and reliable power source.
  • Thermal Protection: The device includes built-in thermal shutdown protection that helps prevent damage from overheating.
  • Current Limit Protection: In-built current limiting protects the regulator and the load from damage in the event of a fault condition or an overload.
  • Low Quiescent Current: The LP2975IMM-3.3 has a low quiescent current, which is beneficial for portable and battery-powered applications where power efficiency is crucial.

Applications

The LP2975IMM-3.3 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Microcontroller power supplies
  • Reference voltage sources
  • Peripheral power supplies

Package and Quality

This LDO comes in an 8-pin VSSOP (MSOP) package, which is suitable for space-constrained applications. It is designed for commercial-grade requirements, ensuring reliability and performance in a wide range of operating conditions. TI's commitment to quality means that the LP2975IMM-3.3 is manufactured to the highest standards, providing engineers with confidence in their designs.

You May Also Be Interested in

Diodes Incorporated
IC REG CTRLR DUAL POS ADJ 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Semtech Corporation
IC REG CTLR DUAL POS ADJ 10MSOP
Lowest to $1.0095
Semtech Corporation
IC REG CTRLR DUAL POS ADJ 10MSOP
Lowest to $2.1806
Semtech Corporation
IC REG CTRLR SGL ADJ SOT23-6 / LDO Cntrlr FET Controller Fixed 4.85V 20mA 6-Pin SOT-23 T/R
Lowest to $0.1363
Semtech Corporation
IC REG CTRLR SGL 1.515V SOT23-5
Lowest to $1.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess