EN
  • EN
  • DE

MIC4834YMM

Part No MIC4834YMM
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL LAMP DRIVER 350KHZ 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EL Lamp Driver Controller 35kHz ~ 350kHz No 10-MSOP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name MIC4834
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC4834YMM, 576-3306-5
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884747-MIC4834YMM
Ultra Librarian 3D Model Ultra Librarian MIC4834YMM CAD Model

Description

Microchip Technology's MIC4834YMM: A High-Efficiency LED Driver

The MIC4834YMM is a compact, high-performance LED driver from Microchip Technology, designed to efficiently manage power for LED lighting applications. This device is part of Microchip's MIC4834 series and is housed in a space-saving 10-MSOP (Mini Small Outline Package) that is well-suited for space-constrained applications.

At the heart of the MIC4834YMM is a robust architecture that enables it to drive a string of LEDs with a constant current, ensuring uniform brightness and maximizing the life of the LEDs. The device is capable of delivering an output current of up to 1.2A, making it suitable for high-power LED applications. It operates over a wide input voltage range, accommodating various power supplies and battery voltages, which is particularly beneficial for portable and automotive lighting solutions.

One of the key features of the MIC4834YMM is its high efficiency, which is achieved through an integrated switch-mode regulator with a high switching frequency. This allows for smaller external components, such as inductors and capacitors, reducing the overall solution size and cost. The device also includes thermal shutdown protection and over-current protection, enhancing the safety and reliability of the LED driver system.

Flexibility is another strength of the MIC4834YMM, as it supports analog and PWM dimming methods. Designers can easily adjust the brightness of the LEDs to fit the specific requirements of their application, whether it's for general lighting, automotive interior or exterior lighting, or industrial displays.

For ease of integration, Microchip Technology provides comprehensive support for the MIC4834YMM, including detailed datasheets, application notes, and reference designs. This support helps designers to quickly implement the LED driver into their projects, minimizing development time and accelerating time-to-market for their products.

In summary, the MIC4834YMM LED driver from Microchip Technology is a versatile and efficient solution for powering high-brightness LEDs. With its compact form factor, high efficiency, and flexible dimming options, it is an excellent choice for designers looking to create innovative and reliable lighting solutions.

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5266 $61.0640
95+ $1.2526 $118.9970
145+ $1.2134 $175.9430
200+ $1.1743 $234.8600
255+ $1.1353 $289.5015
345+ $1.0178 $351.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess