EN
  • EN
  • DE

MIC3263YML

Part No MIC3263YML
Manufacturer Micrel
Catalog PMIC - LED Drivers
Description Six-Channel WLED Driver for Backlighting Applications with Flicker-Free Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222444-MIC3263YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3263YML CAD Model

Description

The MIC3263YML is a high-efficiency, constant-current LED driver from Micrel (now Microchip Technology). It's designed to power high-brightness LEDs from a wide input voltage range. This device integrates a high-side current sense, which simplifies the design and reduces the external component count. Its compact size and feature set make it suitable for various LED lighting applications.

Applications

  • General LED lighting
  • Automotive lighting
  • Backlighting for LCD displays
  • Industrial lighting
  • Architectural lighting

Features

  • Wide input voltage range
  • High efficiency
  • Constant current regulation
  • Integrated high-side current sense
  • PWM dimming capability
  • Over-temperature protection
  • Under-voltage lockout
  • Small package size (ML)

Benefits

  • High Efficiency: Minimizes power loss, leading to cooler operation and longer LED lifespan.
  • Constant Current: Ensures consistent brightness and extends LED lifespan.
  • Simplified Design: Integrated high-side current sense reduces external components and board space.
  • Precise LED Current Control: Enables accurate brightness control and color consistency.
  • Robust Protection Features: Protects the LED driver and the LEDs from damage due to over-temperature and under-voltage conditions.

Additional Details: The MIC3263YML is typically available in an ML (Micro Leadframe) package. It supports PWM dimming, allowing for precise control over LED brightness. The device's internal circuitry includes protection against over-temperature conditions, ensuring reliable operation even under demanding conditions. Input voltage ranges and output current capabilities vary depending on the specific configuration, so referring to the datasheet is crucial for detailed specifications.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess