Products specifications Report Issue?

Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1 Non-Isolated Output
Voltage - Output 5V
Current - Output 6A
Voltage - Input 4.5V ~ 26V
Regulator Topology Buck
Frequency - Switching 600kHz
Contents Board(s)
Utilized IC / Part MIC45205-2
Ultra Librarian 3D Model Ultra Librarian MIC45205-2YMP-EV CAD Model

You May Also Be Interested in

STMicroelectronics
BOARD EVAL FOR VIPER27HD / VIPer27 AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIP27H-12SB
Texas Instruments
EVAL MODULE FOR TPS84320-692 / TPS84320 DC to DC Converter and Switching Regulator Module Evaluation Board
Need more? Email Us
ECAD model for TPS84320EVM-692
Texas Instruments
EVAL MODULE FOR TPS62040-229 / TPS62040 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS62040EVM-229
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Texas Instruments
EVAL MOD FOR UCC3585 / UCC3585 EVALUATION MODULE
Need more? Email Us
ECAD model for UCC3585EVM-014
STMicroelectronics
BOARD EVAL FOR VIPER17L / VIPer17 AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVALVIPER17L-7W
Texas Instruments
EVAL MODULE FOR TPS84621-692 / TPS84621 DC to DC Converter and Switching Regulator Module 0.6VDC to 5.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS84621EVM-692

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention