EN
  • EN
  • DE

MIC2777-31BM5-TR

Part No MIC2777-31BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-5 / Supervisor Complementary 2 Channel SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 3.09V, Adj
Output Complementary
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MIC2777
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2777-31BM5 TR,MIC2777-31BM5 TR-ND,MIC2777-31BM5TR,MIC2777-31BM5TR-ND
Standard Package 3,000
Win Source Part Number 1321959-MIC2777-31BM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2777-31BM5-TR CAD Model

Description

Product Overview

The MIC2777-31BM5-TR from Microchip Technology is a highly reliable, dual-channel supervisor IC designed to monitor power supply voltages and other system parameters. This component is essential for applications requiring precision voltage monitoring to ensure the stable operation of electronic systems. The MIC2777-31BM5-TR is particularly suitable for battery-powered devices, microprocessor and microcontroller-based systems, and intelligent instruments.

Key Features

  • Voltage Monitoring: The device is capable of monitoring two voltage thresholds with high accuracy, ensuring that the system is protected from under-voltage conditions.
  • Programmable Delay: It offers a programmable delay time via an external capacitor, which allows designers to tailor the supervisor to their specific system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the MIC2777-31BM5-TR consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be triggered by external events or user interaction.

Applications

  • Portable and battery-powered devices
  • Computers and servers
  • Embedded systems
  • Intelligent instrumentation
  • Industrial control systems

Technical Specifications

Parameter Value Threshold Voltage 3.1V Number of Voltages Monitored 2 Output Type Active Low, Open Drain Package / Case SOT-23-5 Operating Temperature -40°C to +125°C

Quality and Reliability

The MIC2777-31BM5-TR is designed to meet the stringent quality standards set by Microchip Technology. It is available in a small SOT-23-5 package, making it ideal for space-constrained applications. The device is also characterized for operation over a wide temperature range, ensuring reliable performance under diverse environmental conditions.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess