EN
  • EN
  • DE

MDB1900ZCQY-TR

Part No MDB1900ZCQY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC ZERO DELAY BUFFER 72VQFN / PCI Express (PCIe), SATA CPU IC 133.33MHz 1 Output 72-QFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
PLL Yes
Main Purpose PCI Express (PCIe), SATA CPU
Input HCSL
Output HCSL
Number of Circuits 1
Frequency - Max 133.33MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Base Product Number MDB1900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MDB1900ZCQYTR
Standard Package 1,000
Win Source Part Number 1023993-MDB1900ZCQY-TR
Ultra Librarian 3D Model Ultra Librarian MDB1900ZCQY-TR CAD Model

Description

Introducing the MDB1900ZCQY-TR by Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the MDB1900ZCQY-TR – a state-of-the-art semiconductor product designed for high-performance applications. This product stands out in the market for its reliability, efficiency, and versatility, making it an ideal choice for designers and engineers looking to enhance their systems.

Key Features:

  • Advanced Technology: The MDB1900ZCQY-TR is built using cutting-edge technology that ensures optimal performance and low power consumption, suitable for a wide range of electronic applications.
  • High Integration: This device integrates multiple functions and features into a single chip, which helps to reduce the overall system complexity and the number of components required in the design.
  • Robust Design: Designed to withstand harsh environments, the MDB1900ZCQY-TR maintains its functionality under extreme conditions, making it a reliable component for industrial and automotive applications.
  • Energy Efficient: With energy efficiency in mind, this product is engineered to consume minimal power, contributing to the longevity of battery-powered devices and the reduction of energy costs in wired systems.

Applications:

The MDB1900ZCQY-TR is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Consumer electronics

Microchip's commitment to quality is evident in the MDB1900ZCQY-TR, which undergoes rigorous testing to ensure it meets the highest standards of performance and durability. With its compact design, it is also an excellent choice for space-constrained applications.

Ordering Information:

The MDB1900ZCQY-TR is available in a convenient tape and reel packaging, facilitating easy integration into automated manufacturing processes. This packaging ensures safe handling and delivery of the product to the end-user.

Choose the MDB1900ZCQY-TR for your next project and experience the difference that Microchip Technology can make in enhancing the performance and reliability of your electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $7.2749
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess