EN
  • EN
  • DE

MIC2588-2BM-TR

Part No MIC2588-2BM-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Hot Swap Controller 1 Channel -48V 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC2588
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MIC2588-2BM TR, MIC2588-2BM TR-ND, MIC2588-2BMTR, MIC2588-2BMTR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927048-MIC2588-2BM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2588-2BM-TR CAD Model

Description

Product Overview: MIC2588-2BM-TR by Microchip Technology

The MIC2588-2BM-TR is a high-performance integrated circuit from Microchip Technology, designed for hot-swap applications that require safe insertion and removal of circuit boards from live backplanes. This robust product is part of the MIC2588 series and is packaged in a convenient surface-mount format, specifically in a Thin Shrink Small Outline Package (TSSOP) that is RoHS compliant.

Key Features

  • Hot Swap Control: The MIC2588-2BM-TR allows electronic cards to be inserted into a live backplane without causing any disruption to the existing system. This feature is crucial for systems that require maintenance or upgrades without the need for power-down.
  • Integrated Power Control: It comes with an integrated electronic circuit breaker to protect the system from overcurrent conditions, ensuring the safety and longevity of the device.
  • Programmable Current Limit: The device allows for precise control over the current limit threshold, which can be set according to specific application requirements, providing flexibility and enhanced protection.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates at safe voltage levels, protecting both the system and the card being inserted.
  • Charge Pump Circuitry: The MIC2588-2BM-TR includes an onboard charge pump that provides the gate drive for an external N-channel MOSFET, eliminating the need for additional external components.
  • Thermal Shutdown: The thermal shutdown feature safeguards the device from potential damage due to excessive temperature, enhancing system reliability.
  • Status Flag: A status flag output is available to provide real-time feedback on the operation of the device, which can be used for diagnostics or to signal other system components.

Applications

The versatility of the MIC2588-2BM-TR makes it suitable for a wide range of applications, particularly in systems where hot-swapping is essential. This includes enterprise servers, RAID systems, telecommunications equipment, and network switches. Its reliable performance in managing power distribution and protection makes it an invaluable component for ensuring uninterrupted operation and serviceability in critical systems.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The MIC2588-2BM-TR is backed by Microchip's robust technical support and product longevity programs, ensuring that customers can integrate this component into their designs with confidence.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 816 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess