EN
  • EN
  • DE

LTC1645IS#TRPBF

Part No LTC1645IS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR SEQ HOTSWAP DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate
Supply Voltage - Operating 1.2 V to 12 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.1mA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER
Win Source Part Number 1060950-LTC1645IS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1645IS#TRPBF CAD Model

Description

LTC1645IS#TRPBF - Dual Hot Swap Controller from Linear Technology

The LTC1645IS#TRPBF is a sophisticated dual hot swap controller designed by Linear Technology, now part of Analog Devices, that allows safe insertion and removal of boards in live backplanes. This component is ideal for preventing glitches on the power supply rail in high-availability systems such as servers, data centers, and telecommunications equipment, where uninterrupted operation is critical.

This controller is specifically engineered to manage electronic circuit boards' inrush currents, thereby protecting both the card and the backplane from the potentially damaging effects of sudden surges. It is capable of controlling two separate supply voltages ranging from 1.2V to 12V, which makes it versatile for various applications. The LTC1645IS#TRPBF comes in a compact 16-pin narrow SOIC package, which is suitable for space-constrained environments.

Key features of the LTC1645IS#TRPBF include:

  • Independent Control: It offers independent turn-on and turn-off control of two supplies, which is essential for systems requiring sequence control for different voltage rails.
  • Adjustable Current Limit: The device provides an adjustable analog current limit function, which aids in the protection of the power source and the hot-swapped board.
  • Overcurrent Protection: The LTC1645IS#TRPBF has a fast-acting circuit breaker function that protects against overcurrent conditions, ensuring the integrity of the electronic system.
  • Power Good Output: It includes a 'power good' output indicator for each supply, which can be used for power sequencing or as a diagnostic tool to ensure proper operation.
  • High Voltage Capability: The device can withstand and control voltages up to 16.5V, providing a buffer above the maximum operating voltage for added reliability.
  • Thermal Protection: It also features an over-temperature protection that shuts down the MOSFET gate voltage, preventing thermal runaway.

The LTC1645IS#TRPBF is designed for use in redundant systems where the failure of a single component cannot lead to system downtime. Its robust feature set ensures that electronic components can be safely added or removed without the risk of power supply disruption or damage. This product is a testament to Linear Technology's commitment to providing high-quality and reliable power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess