Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage (V) 10V ~ 80V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 2mA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins FB, ON, /PWRGD, TIMER
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222287-MIC2587R-2YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2587R-2YM CAD Model

Description

Microchip Technology's MIC2587R-2YM Product Overview

The MIC2587R-2YM is a high-performance, single-channel power ORing controller developed by Microchip Technology. Designed to enhance system reliability, this device offers an efficient solution for power distribution systems that require multiple power sources, commonly found in redundant power systems of telecom and server applications.

Featuring a 2.5V to 14V operating range, the MIC2587R-2YM caters to a broad spectrum of power rails, making it a versatile choice for various applications. Its integrated MOSFET control circuitry ensures seamless switching between power sources, minimizing the risk of system downtime due to power failure.

With its proprietary active current limiting, the MIC2587R-2YM provides accurate overcurrent protection that can be programmed via an external resistor. This active management of the current ensures that the power system operates within safe limits, protecting both the ORing controller and downstream components.

The device's low quiescent current, typically 75µA, contributes to its high efficiency, making it an ideal choice for power-sensitive applications. In addition, the MIC2587R-2YM features a fast turn-off transient response, which is critical for protecting the system during sudden overcurrent events.

For enhanced system monitoring and control, the MIC2587R-2YM incorporates a fault status output that signals any detected issues, such as overcurrent or overtemperature conditions. This allows for immediate system response, further improving the reliability and robustness of the power system.

The MIC2587R-2YM comes in a compact 8-pin SOIC package, offering a space-saving solution without compromising performance. Its lead-free and RoHS-compliant design aligns with modern environmental standards, making it a responsible choice for eco-conscious designs.

In summary, the MIC2587R-2YM from Microchip Technology is a feature-rich power ORing controller that offers superior performance and reliability for systems that cannot afford power interruption. Its advanced protection features, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance their power distribution systems.

You May Also Be Interested in

Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to $0.7966
ECAD model for PI6ULS5V9511AUEX
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $1.0438
ECAD model for TPS24710DGS
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to $2.8813
ECAD model for MAX15093GWL+
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention