EN
  • EN
  • DE

MIC2584-JYTS

Part No MIC2584-JYTS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP DUAL 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault
Programmable Features Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.7mA
Mounting SMD (SMT)
Case / Package 16-TSSOP
Feature Pins CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR
Win Source Part Number 023251-MIC2584-JYTS
Ultra Librarian 3D Model Ultra Librarian MIC2584-JYTS CAD Model

Description

Introducing the MIC2584-JYTS from Microchip Technology

The MIC2584-JYTS is a cutting-edge solution from Microchip Technology, designed to meet the demanding requirements of today's high-performance electronic systems. This product is a testament to Microchip's commitment to providing innovative and reliable power management solutions that ensure the optimal performance of electronic applications.

Key Features and Benefits

  • Hot Swap Controller: The MIC2584-JYTS is equipped with a hot swap controller feature, allowing users to insert or remove boards from live backplanes without causing any disruption or damage to the electrical system. This ensures seamless maintenance and upgrades, improving system uptime and reliability.
  • Integrated Power Distribution: With its built-in power distribution capabilities, this device efficiently manages power allocation to various subsystems within the electronic equipment, ensuring stable operation and extending the life of the components.
  • Programmable Current Limit: The product offers a programmable current limit function, which protects the system from overcurrent conditions. This feature is crucial for preventing potential damage to the circuitry and maintaining the safety of the device.
  • Voltage Monitoring: Voltage monitoring is another vital feature of the MIC2584-JYTS, providing real-time feedback on the power supply status. This allows for immediate response to any voltage irregularities, safeguarding the integrity of the electronic system.
  • Compact and Efficient Design: The MIC2584-JYTS boasts a compact footprint, making it an ideal choice for space-constrained applications. Its efficient design also leads to reduced power consumption, which is beneficial for energy-sensitive projects.

Applications

The versatility of the MIC2584-JYTS makes it suitable for a wide range of applications, including:

  • Server and Telecom Power Systems
  • Data Centers and Storage Systems
  • Industrial and Medical Equipment
  • Networking and Communication Devices

Microchip Technology's MIC2584-JYTS is not just a component; it's a robust power management solution that ensures your electronic systems operate with maximum efficiency and reliability. Its advanced features and capabilities make it an indispensable part of any high-performance electronic design.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess