EN
  • EN
  • DE

LTC4211CS8#TRPBF

Part No LTC4211CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 2.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, ON, /RESET, TIMER
Win Source Part Number 020638-LTC4211CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4211CS8#TRPBF CAD Model

Description

LTC4211CS8#TRPBF - Hot Swap Controller from Linear Technology

The LTC4211CS8#TRPBF is a sophisticated hot swap controller designed by Linear Technology to allow for safe insertion and removal of electronic boards from a live backplane. This component is engineered to protect both the electronic system and the user by controlling the inrush current during the insertion of a board, thus preventing damage to the connectors, backplane, and power supply, as well as minimizing the risk of creating hazardous arcs.

Encased in an 8-lead narrow SOIC package, this hot swap controller is suited for space-constrained applications, providing a compact solution without compromising performance. The LTC4211 operates with a wide supply voltage range from 2.7V to 16.5V, making it versatile for various applications, including telecom, datacom, and industrial systems.

One of the key features of the LTC4211CS8#TRPBF is its automatic retry function. After a fault condition has been detected and the load has been disconnected, the device will periodically attempt to re-enable the load. This auto-retry feature ensures that the system can recover from temporary faults without the need for manual intervention.

The device also includes a fast electronic circuit breaker function that quickly responds to overcurrent conditions, ensuring the protection of the electronic components. The LTC4211's gate drive is designed for an external N-channel MOSFET, which acts as the controlling element for the inrush current. Furthermore, the controller offers an adjustable current limit and a timer for controlling the fault duration, which provides additional flexibility for system designers to tailor the protection features to their specific needs.

For enhanced system reliability, the LTC4211CS8#TRPBF includes features such as overvoltage protection, undervoltage protection, and thermal shutdown. These protective measures ensure that the device operates within safe parameters, thereby increasing the longevity and robustness of the overall system.

Overall, the LTC4211CS8#TRPBF from Linear Technology represents a reliable and efficient solution for hot swap applications, offering advanced protection features in a compact package, ideal for high-availability systems that require continuous operation and maintenance without power interruption.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to €13.3124
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to €67.8933
STMicroelectronics
DISCRETE
Lowest to €7.9875
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to €4.1136
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €7.2547 €58.0378
18+ €5.9526 €107.1469
28+ €5.7666 €161.4655
38+ €5.5806 €212.0645
49+ €5.3946 €264.3342
66+ €4.8365 €319.2061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess