EN
  • EN
  • DE

MIC2588-2BM

Part No MIC2588-2BM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP NEG HV 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Fault Timeout, Latched Fault
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage - Operating -80 V to -19 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, OV, /PWRGD, UV
Win Source Part Number 136743-MIC2588-2BM
Ultra Librarian 3D Model Ultra Librarian MIC2588-2BM CAD Model

Description

The MIC2588-2BM from Microchip Technology is a robust, high-performance single-channel power ORing controller designed to enhance system reliability through seamless power source transitions. This specialized integrated circuit (IC) ensures that the most efficient power source is utilized without interruption to the load, making it an ideal solution for redundant power systems in critical applications such as servers, telecom equipment, and industrial systems.

Key Features

  • ORing Controller Functionality: The MIC2588-2BM efficiently manages the flow of power between multiple sources, preventing reverse current and ensuring smooth transitions.
  • Wide Input Voltage Range: With a broad operating voltage range, this device is versatile and can accommodate various system requirements.
  • Fast Response Time: Its rapid response to changing conditions ensures that power is consistently delivered to the load without delay.
  • High Current Capability: The device is capable of handling significant current levels, making it suitable for high-power applications.
  • Low On-Resistance: The low on-resistance of the internal FET minimizes power loss and heat generation, enhancing overall efficiency.
  • Temperature Range: Designed to operate over a wide temperature range, the MIC2588-2BM is reliable in various environmental conditions.

Applications

The MIC2588-2BM is engineered for use in systems that cannot afford downtime or power interruptions. Its applications span across:

  • Data Centers and Server Farms
  • Telecommunications Equipment
  • Industrial Control Systems
  • Redundant Power Supplies
  • Networking Hardware

Technical Specifications

The MIC2588-2BM is housed in a compact package and boasts a set of technical specifications tailored for high-reliability power management:

  • Single-Channel Power ORing Control
  • Input Voltage Range: Specified by the manufacturer
  • Maximum Continuous Current: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Specified by the manufacturer

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their local Microchip Technology support representative.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6010 $64.0400
90+ $1.3137 $118.2330
140+ $1.2726 $178.1640
190+ $1.2316 $234.0040
245+ $1.1905 $291.6725
325+ $1.0674 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 815 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess