EN
  • EN
  • DE

MIC2287-34YML-TR

Part No MIC2287-34YML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 750MA 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Output Voltage 34V
Channel Output Current 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 117833-MIC2287-34YML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2287-34YML-TR CAD Model

Description

Product Overview: MIC2287-34YML-TR by Microchip Technology

The MIC2287-34YML-TR is a high-efficiency, synchronous boost regulator designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This compact and powerful integrated circuit is specifically engineered to meet the demanding requirements of portable applications where space and power efficiency are critical.

Key Features

  • High Output Voltage Accuracy: The MIC2287-34YML-TR provides a fixed output voltage of 3.4V with excellent accuracy, which is essential for sensitive electronics that require a stable power supply.
  • Adjustable Output: While it offers a fixed output, the device also allows for adjustable output voltage, giving designers the flexibility to use it in various applications.
  • Synchronous Operation: Its synchronous rectification design enhances efficiency by reducing power loss during the switching process, making it ideal for battery-operated devices.
  • PWM Operation: The regulator operates at a 1.2MHz fixed frequency in pulse-width modulation (PWM) mode, which minimizes the size of external components and helps to reduce noise and ripple.
  • Low Quiescent Current: The low quiescent current of the MIC2287-34YML-TR helps in extending battery life, a vital feature for portable devices.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device and the system from overheating, ensuring safe operation under varying conditions.

Applications

The MIC2287-34YML-TR is versatile and can be used in a wide range of applications, including:

  • Portable Media Players
  • GPS and Handheld Devices
  • Wireless Peripherals
  • Medical Equipment
  • Backup Power Supplies

Package and Availability

This regulator is offered in a space-saving 10-pin 3x3mm MLF® package, making it an excellent choice for space-constrained applications. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes. As a Microchip Technology product, the MIC2287-34YML-TR is backed by the company's commitment to quality and long-term availability, making it a reliable choice for both new designs and existing systems requiring a robust power solution.

For detailed specifications and application support, designers and engineers are encouraged to consult the official Microchip Technology documentation and resources.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3603 $51.9266
52+ $1.9367 $100.7084
80+ $1.8761 $150.0880
111+ $1.8156 $201.5316
143+ $1.7551 $250.9793
191+ $1.5735 $300.5385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess