EN
  • EN
  • DE

AT91CAP9HA20-DK33

Part No AT91CAP9HA20-DK33
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91CAP9 EVAL BRD / AT91CAP9 CAP™ ARM9 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series CAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part AT91CAP9
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8471.41.0150
Win Source Part Number 1342535-AT91CAP9HA20-DK33
Ultra Librarian 3D Model Ultra Librarian AT91CAP9HA20-DK33 CAD Model

Description

Microchip Technology AT91CAP9HA20-DK33 Development Kit

The AT91CAP9HA20-DK33 from Microchip Technology is a comprehensive development kit designed for engineers and developers looking to harness the capabilities of the AT91CAP9 microcontroller series. This kit provides the essential tools for designing and prototyping state-of-the-art embedded systems that require high levels of customization and performance.

The centerpiece of this development kit is the AT91CAP9HA20 microcontroller, which is based on the ARM926EJ-S processor. It operates at speeds up to 200 MHz, providing the computational power necessary for demanding applications. This microcontroller is notable for its customizable logic and metal layer, allowing for the integration of specific customer IP blocks directly into the chip, thus reducing the bill of materials and enhancing system performance.

The development kit includes a range of features that facilitate a smooth development process:

  • A full-featured evaluation board preloaded with an AT91CAP9HA microcontroller for immediate startup.
  • Comprehensive documentation and software utilities that help developers get started with the kit and understand its functionalities.
  • Access to a wide array of peripherals and interfaces, such as USB, Ethernet, and serial communication ports, enabling connectivity and easy integration into existing systems.
  • Expansion headers and connectors that offer the flexibility to attach additional hardware components and explore the microcontroller's capabilities further.
  • Debugging features, including JTAG interface support, to simplify troubleshooting and streamline the development of applications.
  • Sample code and pre-built binaries to demonstrate the capabilities of the microcontroller and provide a starting point for custom development.

Whether you're creating sophisticated industrial control systems, developing cutting-edge consumer electronics, or innovating within the Internet of Things (IoT) space, the AT91CAP9HA20-DK33 development kit is an invaluable resource. It offers the flexibility and power to bring your ideas from concept to reality with speed and efficiency. With Microchip Technology's commitment to quality and support, developers can confidently embark on their design journey with the AT91CAP9HA20-DK33.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess