EN
  • EN
  • DE

USB20H04-JTF

Part No USB20H04-JTF
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 406882-USB20H04-JTF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USB20H04-JTF CAD Model

Description

Microchip Technology's USB20H04-JTF: High-Performance USB Hub Controller

The USB20H04-JTF is a state-of-the-art USB hub controller from Microchip Technology, designed to offer an exceptional balance between performance and power efficiency. This advanced USB 2.0 hub controller is ideally suited for a wide range of applications, including desktop and laptop computers, docking stations, monitors with USB hubs, and other embedded systems that require multiple USB connections.

Featuring support for up to four downstream ports, the USB20H04-JTF is capable of managing a significant number of USB devices connected simultaneously. Its high-speed interface ensures seamless data transfer rates of up to 480 Mbps, making it perfect for handling data-intensive USB peripherals such as external hard drives, high-definition webcams, and multimedia devices.

The USB20H04-JTF is engineered with an emphasis on reliability and ease of use. It integrates multiple transaction translators, one for each downstream port, which enables optimal performance for both high-speed and low/full-speed devices. This ensures that each connected device operates at the maximum possible speed without interference or bandwidth sharing issues.

Energy efficiency is another hallmark of the USB20H04-JTF. The controller is equipped with advanced power management features, including individual port power switching and overcurrent protection. These features not only help to protect connected devices but also contribute to overall energy savings by reducing power consumption when ports are not in use.

For developers and system integrators, the USB20H04-JTF offers a simplified design process thanks to its fully integrated PHY, eliminating the need for additional external components. Its compact footprint and minimal external component requirements make it an excellent choice for space-constrained applications.

Compatibility is key, and the USB20H04-JTF delivers by supporting both full-speed and low-speed signaling, ensuring that it can work with a vast array of USB devices. Furthermore, it is designed to be fully compliant with the USB 2.0 specification, ensuring interoperability with existing and future USB devices.

In summary, the USB20H04-JTF from Microchip Technology is a versatile and efficient solution for expanding USB connectivity. With its robust design, high data transfer rates, and energy-saving features, it stands out as a top choice for developers looking to incorporate reliable USB hub functionality into their products.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess