EN
  • EN
  • DE

MGC3130-I/MQ

Part No MGC3130-I/MQ
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description 3D TRACKING AND GESTURE CONTROLLER / IC GRAPHIC CONTROLLER 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Applications Graphics Controller
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-QFN (5x5)
Mounting SMD
Win Source Part Number 788426-MGC3130-I/MQ
Popularity Medium
Supply and Demand Status Limited
Family Name MGC3130
Introduction Date November 12, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MGC3130-I/MQ CAD Model

Description

Microchip Technology's MGC3130-I/MQ: A Revolutionary 3D Gesture Controller

The MGC3130-I/MQ from Microchip Technology is a cutting-edge 3D tracking and gesture controller that offers a new level of intuitive interface for a wide range of electronic devices. Utilizing Microchip's patented GestIC® technology, this single-chip solution enables user gesture detection and motion tracking, providing an interactive and hands-free user experience.

This innovative product is designed to recognize a range of hand and finger gestures, such as swipes, rotations, flicks, and much more. It does this with high precision and low power consumption, making it an ideal choice for battery-powered applications. The MGC3130-I/MQ is perfect for a variety of uses, from personal electronics and gaming to home automation and industrial controls.

The chip features a 3D sensing space of up to 15cm in the X, Y, and Z dimensions, and it can track the movement speed and position of the hand with remarkable accuracy. It also supports touch and touchless gestures, providing a seamless interaction that enhances user experience. The MGC3130-I/MQ operates on a 3.3V power supply and is available in a 28-pin QFN package, making it compact and easy to integrate into design projects.

Developers will appreciate the configurable and flexible approach of the MGC3130-I/MQ, as it comes with the Colibri Suite, a software tool that assists in customizing the chip's settings to fit specific application needs. Additionally, the chip is equipped with an I²C interface for communication with a host processor, ensuring easy integration with existing systems.

With its advanced features and capabilities, the MGC3130-I/MQ is a game-changer in the realm of human-machine interfaces. It provides a natural and interactive way of controlling devices without the need for physical contact, paving the way for innovative applications in various sectors.

Whether you're a product designer, a hobbyist, or a professional looking for a reliable 3D gesture control solution, the Microchip Technology MGC3130-I/MQ is a versatile and powerful choice that promises to revolutionize the way we interact with technology.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4759 $60.2349
26+ $4.4930 $116.8180
40+ $4.3520 $174.0800
55+ $4.2123 $231.6765
71+ $4.0714 $289.0694
95+ $3.6498 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess