EN
  • EN
  • DE

MCV14AT-I/SL055

Part No MCV14AT-I/SL055
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830604-MCV14AT-I/SL055
Ultra Librarian 3D Model Ultra Librarian MCV14AT-I/SL055 CAD Model

Description

Microchip Technology's MCV14AT-I/SL055: A Cutting-Edge Digital Signal Controller

The MCV14AT-I/SL055 is a state-of-the-art digital signal controller (DSC) brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to deliver the perfect blend of the high-speed processing power typical of digital signal processors (DSPs) with the functionality and ease-of-use of microcontrollers (MCUs). It is an ideal choice for advanced applications that require efficient, high-speed signal processing capabilities along with the simplicity of a microcontroller.

The MCV14AT-I/SL055 operates at an industrial temperature range, ensuring reliable performance even in the most demanding environments. Its robust design is complemented by a rich set of features that make it highly versatile for a wide range of applications, including automotive, industrial control systems, Internet of Things (IoT) devices, and power management solutions.

Key Features:

  • High-Performance Processing: The core of the MCV14AT-I/SL055 is optimized for complex, math-intensive operations, making it perfect for DSP applications that require fast and accurate calculations.
  • Advanced Peripherals: This DSC comes with a variety of integrated peripherals that enhance its functionality, such as high-resolution Pulse Width Modulation (PWM) outputs, Analog-to-Digital Converters (ADCs), and communication interfaces like UART, SPI, and I2C.
  • Programmability: With its user-friendly programming model, developers can quickly and easily implement sophisticated control algorithms, reducing development time and accelerating time-to-market.
  • Low Power Consumption: The MCV14AT-I/SL055 is designed with power efficiency in mind, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Security Features: Security is a top priority, and this DSC includes features to protect against unauthorized access and ensure data integrity.

Whether you're developing advanced motor control systems, working on renewable energy converters, or creating innovative audio processing solutions, the Microchip Technology's MCV14AT-I/SL055 offers the performance, flexibility, and reliability you need to succeed. By choosing this top-tier digital signal controller, you're equipping your project with the power to handle complex tasks with ease, all while maintaining a streamlined development process.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess