EN
  • EN
  • DE

MCP9700T-H/LT

Part No MCP9700T-H/LT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-150C SC70 / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type Analog Voltage
Voltage - Supply 2.3V ~ 5.5V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (-4°C, +6°C)
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MCP9700
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849582-MCP9700T-H/LT
Ultra Librarian 3D Model Ultra Librarian MCP9700T-H/LT CAD Model

Description

Microchip Technology's MCP9700T-H/LT Low-Power Linear Active Thermistor IC

The MCP9700T-H/LT is a highly precise, low-power temperature sensor from Microchip Technology, designed to offer an easy-to-use and cost-effective temperature sensing solution for a wide range of applications. This small-footprint thermistor IC is ideal for advanced systems that require accurate temperature monitoring without the complexity and expense of calibration inherent in thermocouple or RTD solutions.

Key Features

  • Linear Temperature Coefficient: The MCP9700T-H/LT provides a linear temperature coefficient of 10mV/°C, ensuring a predictable and straightforward relationship between voltage output and temperature.
  • Accuracy: It offers an accuracy of ±2°C at +25°C, which is sufficient for numerous applications, including consumer electronics, industrial control systems, and environmental monitoring.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it versatile for both commercial and industrial environments.
  • Low Operating Voltage: The sensor operates at a low voltage range of 2.3V to 5.5V, which is ideal for battery-powered applications where power conservation is critical.
  • Low Power Consumption: The MCP9700T-H/LT is optimized for low-power consumption, drawing a quiescent current of only 6µA, thereby extending the battery life of portable applications.
  • Small Package Size: Available in a 3-pin SOT-23 package, the sensor is suitable for space-constrained applications.

Applications

The MCP9700T-H/LT is versatile and can be integrated into a variety of systems, including:

  • Consumer Electronics (e.g., computers, appliances)
  • Industrial Controls
  • Automotive Systems
  • Medical Devices
  • Battery Management Systems
  • Environmental Monitoring

With its ease of use, the MCP9700T-H/LT can be directly connected to the input of a microcontroller's analog-to-digital converter, simplifying the design and reducing the overall system cost. The linear output and accuracy of the MCP9700T-H/LT make it a reliable choice for temperature monitoring and control in embedded systems.

For designers looking for a straightforward, low-cost temperature sensing solution, the MCP9700T-H/LT from Microchip Technology is an excellent choice, providing the perfect blend of performance and convenience.

You May Also Be Interested in

Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5719 $51.4710
215+ $0.4693 $100.8995
330+ $0.4546 $150.0180
455+ $0.4400 $200.2000
590+ $0.4253 $250.9270
790+ $0.3813 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess