EN
  • EN
  • DE

MAX6634MSA+T

Part No MAX6634MSA+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type I²C/SMBus
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 12 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2.8°C)
Test Condition 0°C ~ 50°C (150°C)
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 705712-MAX6634MSA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6634
Introduction Date August 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6634MSA+T CAD Model

Description

Maxim Integrated MAX6634MSA+T Temperature Sensor

The Maxim Integrated MAX6634MSA+T is a high-precision, digital temperature sensor designed for optimal performance and reliability in a wide range of applications. Offering a seamless blend of accuracy and convenience, this temperature sensor stands out for its user-friendly interface and robust feature set.

At the heart of the MAX6634MSA+T is its ability to provide precise temperature readings with a resolution of 0.125°C. The sensor operates over a wide temperature range, making it suitable for diverse environments, from industrial systems to consumer electronics. Its digital output is formatted as a 12-bit word, which can be easily interfaced with most microcontrollers and digital systems, allowing for straightforward integration into existing designs.

One of the key advantages of the MAX6634MSA+T is its low power consumption. This makes it an excellent choice for battery-operated devices where power efficiency is critical. Additionally, the sensor features a shutdown mode that further reduces power usage when temperature monitoring is not required, extending the life of battery-powered systems.

The MAX6634MSA+T comes in a compact 8-pin SOIC package, which is highly appreciated for its space-saving characteristics. This small footprint allows designers to incorporate the sensor into tight spaces without compromising on performance. Furthermore, the device is specified for operation over the full automotive temperature range, ensuring reliability and stability under harsh conditions.

With an I2C-compatible 2-wire serial interface, the MAX6634MSA+T offers easy communication and configuration. The sensor also includes an SMBus timeout feature to enhance bus reliability, and it supports the system management bus (SMBus) protocol, commonly used in computer systems for communication with power-related chips.

In conclusion, the Maxim Integrated MAX6634MSA+T temperature sensor is a versatile and efficient solution for accurate temperature monitoring. Its combination of precision, low power consumption, and compact design makes it an ideal choice for a wide array of applications, from automotive to personal electronics.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess