EN
  • EN
  • DE

MIC384-0YMM

Part No MIC384-0YMM
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Bulk
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote -55°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 7 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 0°C ~ 100°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222495-MIC384-0YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC384-0YMM CAD Model

Description

Product Overview: MIC384-0YMM from Microchip Technology

The MIC384-0YMM is a sophisticated, versatile voltage supervisor component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This specialized integrated circuit (IC) is engineered to monitor voltage levels in a variety of electronic applications, ensuring that systems operate within their designated voltage thresholds for optimal performance and reliability.

Key Features:

  • Adjustable Voltage Thresholds: The MIC384-0YMM comes with programmable voltage threshold options, allowing designers to tailor the supervisor to the specific needs of their application.
  • Multiple Supervisor Inputs: It features multiple supervisor inputs, providing the capability to monitor several voltages simultaneously, which is critical for complex systems requiring multiple power domains.
  • Manual Reset Input: A manual reset input is also included, giving users the ability to manually trigger a system reset when necessary.
  • Active-Low Reset Output: The device has an active-low reset output, ensuring compatibility with a wide range of microcontrollers and other digital logic devices.
  • Power Supply Range: It supports a wide operating voltage range, catering to various applications from battery-powered devices to industrial equipment.
  • Low Power Consumption: Designed for efficiency, the MIC384-0YMM boasts low power consumption, making it ideal for power-sensitive applications.
  • Compact Package: The IC is available in a small 8-pin MSOP (Mini Small Outline Package) that is space-efficient, perfect for compact circuit designs.

Applications:

The versatility of the MIC384-0YMM makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Industrial Controls
  • Telecommunications Equipment

In conclusion, the MIC384-0YMM from Microchip Technology is a highly reliable voltage supervisor IC that provides designers with the flexibility and performance required to maintain system stability across various electronic applications. Its programmable features and compact form factor make it a valuable addition to any power management solution.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7749 $62.1215
80+ $1.4564 $116.5120
125+ $1.4109 $176.3625
170+ $1.3654 $232.1180
220+ $1.3199 $290.3780
295+ $1.1833 $349.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,230 pieces
In Stock: 4,120 pieces Factory Stock: 4,110 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess