EN
  • EN
  • DE

PCF2123TS/1,118

Part No PCF2123TS/1,118
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock ultra-low power RTC RTC IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
RTC Bus Interface Serial 3-Wire, SPI
Date Format YY-MM-DD-dd
RTC Memory Size 16 B
Package / Case TSSOP-14
Battery Backup Switching Backup Switching
Supply Voltage - Min 1.1 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series PCF2123
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Function Alarm, Calendar, Clock, Timer Interrupt
Brand NXP Semiconductors
Product Type Real Time Clocks
Standard Pack Qty 2500
Subcategory Clock & Timer ICs
Ultra Librarian 3D Model Ultra Librarian PCF2123TS/1,118 CAD Model

Description

The PCF2123TS/1,118 is a sophisticated Real-Time Clock (RTC) and calendar optimized for low power consumption and with a wealth of features designed by NXP Semiconductors. This surface-mounted, high-accuracy device offers timekeeping in a range of embedded applications, particularly where power efficiency is paramount.

Key Features

  • Power Efficiency: The PCF2123TS/1,118 stands out with its ultra-low power consumption, making it an ideal choice for battery-operated systems. It operates in the very low current Timekeeping mode.
  • Accuracy: With its high precision, the device ensures accurate timekeeping, which is essential for many time-sensitive applications.
  • Interface Options: The device supports both SPI (Serial Peripheral Interface) and I²C-bus interfaces, providing flexibility in communication with microcontrollers or processors.
  • Programmable Clock Output: This feature allows for a customizable clock output for peripheral devices, which can be invaluable in system design.
  • Alarm and Timer Functions: The RTC includes an alarm function and a programmable countdown timer, both of which can be used to generate interrupts, aiding in task scheduling and power management.

Applications

The PCF2123TS/1,118 is suitable for a wide range of applications, particularly where power consumption and space are critical considerations. These include:

  • Handheld and battery-powered devices
  • Wearable technology
  • Healthcare monitoring systems
  • Utility meters
  • Portable instrumentation
  • Home automation systems

Technical Specifications

Parameter Value
Supply Voltage (VDD) 1.8 V to 5.5 V
Frequency Range 32.768 kHz
Temperature Range -40°C to +85°C
Package SO8

Overall, the PCF2123TS/1,118 RTC by NXP is a highly reliable, feature-rich component that offers excellent timekeeping capabilities for a multitude of applications where efficiency and compactness are required.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,330 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess