EN
  • EN
  • DE
  • IT

MCP73871-2CCI/ML

Part No MCP73871-2CCI/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC USB/AC BATT CHRGR W/PPM 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN-EP (4x4)
Win Source Part Number 226112-MCP73871-2CCI/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP73871-2
Introduction Date July 17, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP73871-2CCI/ML CAD Model

Description

Microchip Technology MCP73871-2CCI/ML - Overview

The MCP73871-2CCI/ML is a highly integrated and versatile power management solution from Microchip Technology, designed to provide efficient charging for single-cell Li-Ion and Li-Polymer batteries. With its advanced features and compact QFN package, this charge management controller is an ideal choice for portable applications where space and power efficiency are critical.

Key Features

  • Integrated Charge Management: The device integrates a linear charge management controller, a power transistor, current sensing, and reverse discharge protection, all in one compact solution.
  • Programmable Charge Current: Users can set the charge current from 15 mA to 500 mA via an external resistor, allowing flexibility across different battery sizes and requirements.
  • Dual Input Voltage Regulation: The MCP73871-2CCI/ML can regulate input sources from both USB and AC adapters, ensuring the device is versatile for varying power supply conditions.
  • Automatic Power Path Management: The device seamlessly manages power distribution between charging the battery and powering the system load, ensuring optimal operation even when the input power is limited.
  • Proportional Charge Control: The MCP73871-2CCI/ML supports a Proportional Charge Control system that reduces the charge current when the system load is high, preventing the input source from being overloaded.

Applications

The MCP73871-2CCI/ML is suitable for a wide range of applications, particularly where efficient charging and power management are essential. These include portable devices such as digital cameras, smart handheld devices, MP3 players, and other gadgets relying on rechargeable Li-Ion/Li-Polymer batteries.

Quality and Reliability

As with all Microchip products, the MCP73871-2CCI/ML is designed to meet the high-quality standards of the industry. It ensures reliable and consistent performance in various environmental conditions, making it a trusted choice for developers and manufacturers.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1038 $53.3494
30+ $3.3673 $101.0190
46+ $3.2620 $150.0520
64+ $3.1568 $202.0352
82+ $3.0516 $250.2312
110+ $2.7359 $300.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess