Products specifications

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay
Package Tape & Reel
Product Status Active
Sensing Distance 45m
B.P.F. Center Frequency 36.0kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 350 µA
Orientation Side or Top View
Mounting Type Surface Mount
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSOP36136
Standard Package 1,190 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 937777-TSOP36136TT
Ultra Librarian 3D Model Ultra Librarian TSOP36136TT CAD Model

Description

The TSOP36136TT is a remote receiver photo detector from Vishay.

  • Mounting Type: Surface Mount Device
  • Packaging: Tape and Reel
  • Sensing Distance: 45m
  • Supply Voltage Range: 2.5V to 5.5V
  • Current Supply: 350µA
  • B.P.F. Center Frequency: 36.0kHz
  • Product Status: Active
  • Operating Temperature Range: -25°C to 85°C

You May Also Be Interested in

MACOM Technology Solutions
P-50A/8V/Z50/DC/FC
Need more? Email Us
ECAD model for 11088-05
MACOM Technology Solutions
P-70A/8V/Z50/FC
Need more? Email Us
ECAD model for 11241-01P
Vishay
Need more? Email Us
ECAD model for P34838LL1
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
ECAD model for TSOP4338SS1F
Vishay
SENSOR REMOTE REC 57.6KHZ 35M
Need more? Email Us
ECAD model for TSDP34356
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
ECAD model for TSOP34438SS1F
Vishay
Need more? Email Us
ECAD model for P34838YA1
MACOM Technology Solutions
AT-10SFA/17LP/AC/MM/FC
Need more? Email Us
ECAD model for 11153-02
Panasonic
Need more? Email Us
ECAD model for PNA4612M01TH

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention