EN
  • EN
  • DE
  • IT

TMP101NAQDBVRQ1

Part No TMP101NAQDBVRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -25°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TMP101
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900416-TMP101NAQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TMP101NAQDBVRQ1 CAD Model

Description

Product Overview: TMP101NAQDBVRQ1 - Texas Instruments

The TMP101NAQDBVRQ1 is a highly precise digital temperature sensor from Texas Instruments, designed with automotive and industrial applications in mind. It offers an optimal blend of accuracy, power efficiency, and versatility, making it a top choice for temperature monitoring and control systems.

Key Features

  • Accuracy: The sensor boasts an impressive accuracy of ±1°C (max) from –40°C to 125°C, ensuring reliable temperature readings critical for the demanding automotive environment.
  • Resolution: It has a user-selectable resolution from 9 to 12 bits, allowing designers to balance the trade-off between resolution and conversion time.
  • Low Power Consumption: With a typical supply current of just 10 μA and 1 μA in shutdown mode, the TMP101NAQDBVRQ1 is ideal for battery-powered and energy-sensitive applications.
  • Communication: The device communicates over a two-wire, SMBus and I²C-compatible interface, which is widely used for simple and efficient communication with microcontrollers and other ICs.
  • Programmable Alert Function: It features a programmable alert function that allows it to notify the system when the temperature exceeds programmed limits, enhancing system safety and response time.
  • Small Package: Encased in a tiny SOT-23-6 package, the TMP101NAQDBVRQ1 saves valuable board space and is suitable for space-constrained applications.

Applications

The TMP101NAQDBVRQ1 is designed for use in a variety of applications, including:

  • Automotive systems
  • Industrial equipment
  • Environmental monitoring
  • Battery management systems
  • HVAC systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMP101NAQDBVRQ1 is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive applications. Additionally, with its wide operating temperature range, it is robust enough to handle the extreme conditions found in industrial settings.

Whether you're designing a sophisticated climate control system or simply need to monitor temperature within your application, the TMP101NAQDBVRQ1 from Texas Instruments is a smart and reliable choice.

You May Also Be Interested in

Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8321 $53.6494
32+ $3.1443 $100.6176
50+ $3.0461 $152.3050
68+ $2.9478 $200.4504
88+ $2.8496 $250.7648
118+ $2.5548 $301.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,356 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess