EN
  • EN
  • DE

MCP73833T-CNI/MF

Part No MCP73833T-CNI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LI-ION/LI-POLY CTRLR 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 1075395-MCP73833T-CNI/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73833T-CNI/MF CAD Model

Description

Microchip Technology MCP73833T-CNI/MF: A Comprehensive Charging Solution

The MCP73833T-CNI/MF from Microchip Technology is an advanced linear charge management controller designed for highly efficient charging of single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries. This compact and versatile chip integrates a wealth of features to ensure safe and reliable charging operations for a variety of portable applications.

Key Features:

  • Integrated Charge Management: The MCP73833T-CNI/MF simplifies the design process by integrating most of the components required for battery charging into a single chip, reducing the need for external components and saving board space.
  • Programmable Charge Current: The device allows for selectable charge currents up to 1A, enabling designers to tailor the charging profile to specific battery sizes and applications.
  • High Accuracy: With a high level of voltage regulation accuracy (±0.5%), the MCP73833T-CNI/MF ensures the battery is charged precisely to the required voltage, enhancing battery life and performance.
  • Charge Status Indicators: Integrated status outputs provide real-time feedback on the charge process, allowing for the implementation of LED indicators that can signal whether the battery is charging, fully charged, or if a fault condition has occurred.
  • Thermal Regulation: To protect against overheating, the MCP73833T-CNI/MF features a thermal regulation mechanism that reduces charge current under extreme temperature conditions.
  • Multiple Safety Features: The chip includes a range of safety features such as preconditioning of deeply discharged batteries, automatic end-of-charge control, and overvoltage protection, ensuring safe and efficient operation.

Applications:

The MCP73833T-CNI/MF is ideal for a broad spectrum of portable electronic devices, such as:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras
  • Wireless headsets and wearables
  • Handheld gaming devices
  • GPS units

In summary, the MCP73833T-CNI/MF is a sophisticated, integrated charging solution from Microchip Technology that offers precision, flexibility, and safety for single-cell Li-Ion and Li-Poly battery-powered applications. Its compact size and comprehensive feature set make it an excellent choice for designers looking to optimize their charging circuits with minimal component count and maximum efficiency.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess