EN
  • EN
  • DE
  • IT

PI3B3257QE

Part No PI3B3257QE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2:1 MUX/DEMUX BUS SW 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 026711-PI3B3257QE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B3257QE CAD Model

Description

Product Overview: PI3B3257QE from Diodes Incorporated

The PI3B3257QE is a high-performance, 3.3V dual 4:1 multiplexer/demultiplexer bus switch from Diodes Incorporated, designed to deliver fast switching speeds and low on-resistance, making it an ideal solution for bus isolation and signal gating in a wide range of applications. This component is part of the precision integrated circuits that offer reliable performance for both digital and analog signal switching.

With its bidirectional switches, the PI3B3257QE can pass signals from the input ports to the output ports or vice versa, ensuring versatility in various circuit configurations. Its low crosstalk and bandwidth of over 500MHz make it suitable for high-speed data lines and communication interfaces. Additionally, the device features a low quiescent power consumption of only 10µA, which is beneficial for power-sensitive designs.

Key Features:

  • High-Speed Switching: The PI3B3257QE boasts a fast switch time, with a typical turn-on time of 0.25ns and turn-off time of 0.15ns, ensuring minimal delay in signal transmission.
  • Low On-Resistance: With a typical on-resistance of 5Ω, the device provides efficient signal transmission with minimal signal attenuation.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 3.0V to 3.6V, accommodating various system voltage requirements.
  • 5V Tolerant Inputs: The input pins can tolerate up to 5V, even when the device is powered down, providing design flexibility and protection against higher voltage levels.
  • ESD Protection: The switch includes ESD protection circuitry, which prevents damage from electrostatic discharges, ensuring device longevity and reliability.
  • Package Options: Available in a 16-pin QSOP package, the PI3B3257QE offers a compact footprint for space-constrained applications.

Applications:

  • High-speed data transmission
  • Signal routing in networking equipment
  • Bus isolation in servers and computer systems
  • Peripheral switching for PCs and notebooks
  • Audio and video signal routing

Overall, the PI3B3257QE from Diodes Incorporated is a versatile, high-speed switch that provides a seamless interface for data and signal management in electronic systems, ensuring efficient and reliable operation in a variety of applications.

You May Also Be Interested in

Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5371 $51.0245
230+ $0.4407 $101.3610
355+ $0.4270 $151.5850
485+ $0.4132 $200.4020
630+ $0.3994 $251.6220
840+ $0.3581 $300.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess