EN
  • EN
  • DE
  • IT

AD6633BBCZ

Part No AD6633BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER UP CONVRT 196CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
RF Type Cellular, CDMA2000, EDGE, GPRS, GSM
Number of Mixers 1
Secondary Attributes Up Converter
Supply Voltage - Operating 3.3V
Case / Package 196-CSPBGA (15x15)
Win Source Part Number 076966-AD6633BBCZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6633BBCZ CAD Model

Description

Product Overview: AD6633BBCZ from Analog Devices Inc.

The AD6633BBCZ is a high-performance, state-of-the-art digital signal processing (DSP) product designed and manufactured by Analog Devices Inc., a leader in the field of high-performance semiconductors. This advanced DSP chip is engineered to meet the demanding requirements of communication infrastructure applications, particularly in wireless network base stations where high data throughput and processing speed are crucial.

Key Features and Benefits

  • High-Speed Processing: The AD6633BBCZ boasts exceptional processing capabilities that are essential for handling complex algorithms and data-intensive tasks in real-time.
  • Multi-Channel Support: It is capable of supporting multiple channels simultaneously, making it an ideal choice for systems that require parallel processing of data streams.
  • Integration: With its integrated features, the device reduces the need for external components, simplifying system design and potentially reducing overall system costs.
  • Power Efficiency: Designed with power efficiency in mind, the AD6633BBCZ helps in minimizing power consumption, which is particularly important in high-density rack environments.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the AD6633BBCZ is no exception. It is built to offer reliable performance over a wide range of operating conditions.

Applications

  • Wireless Network Base Stations
  • Telecommunication Infrastructure
  • High-Speed Data Acquisition Systems
  • Complex Signal Processing
  • Industrial Control Systems

The AD6633BBCZ is packaged in a compact form factor, providing a space-efficient solution that can be easily integrated into various system designs. It is available in a surface-mount package that is compatible with automated assembly processes, ensuring ease of manufacturing and scalability for high-volume production.

Analog Devices Inc. provides comprehensive technical support and documentation for the AD6633BBCZ, including datasheets, reference designs, and application notes. This ensures that engineers can rapidly incorporate the DSP into their designs and bring their products to market faster.

In summary, the AD6633BBCZ from Analog Devices Inc. is a powerful DSP solution that delivers high-speed performance, multi-channel support, and power efficiency, making it a top choice for designers working on advanced communication systems and other demanding applications.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess