EN
  • EN
  • DE

ZXCT1010E5TA

Part No ZXCT1010E5TA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description Monitor 2.5V to 20V 5-Pin SOT-23 T/R / IC CURRENT MONITOR 1% SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.5 V to 20 V
Output Current 10mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 036883-ZXCT1010E5TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ZXCT1010
Introduction Date December 19, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ZXCT1010E5TA CAD Model

Description

Product Overview: ZXCT1010E5TA from Diodes Incorporated

The ZXCT1010E5TA is a high-quality, high-efficiency current monitor from Diodes Incorporated, designed to offer precise current sensing solutions for a variety of applications. This device is part of the ZXCT series, which is renowned for its accuracy and reliability in current measurement tasks. The ZXCT1010E5TA is particularly suitable for power management systems, battery chargers, and overcurrent protection circuits, making it a versatile component for both consumer and industrial electronics.

Key Features

  • High-Side Current Sensing: The ZXCT1010E5TA is capable of high-side current sensing, which allows for the measurement of current in a line without interfering with the ground path of the load. This feature is essential for accurate current monitoring and ensures minimal disturbance to the system operation.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various system voltages and ensuring compatibility with a wide array of applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the ZXCT1010E5TA consumes minimal power, making it an excellent choice for power-sensitive designs.
  • Output Voltage Proportional to AC or DC Current: The output of the ZXCT1010E5TA is a voltage that is directly proportional to the AC or DC current being measured, simplifying the integration with analog-to-digital converters and microcontrollers.

Applications

  • Power supply monitoring
  • Battery management systems
  • Overcurrent protection
  • Motor control
  • Energy management

Package and Quality

The ZXCT1010E5TA comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise performance or functionality, providing designers with a flexible and powerful current sensing solution. Additionally, the device is RoHS compliant and adheres to the stringent quality standards set by Diodes Incorporated, ensuring reliability and performance consistency.

In summary, the ZXCT1010E5TA from Diodes Incorporated is a high-performance current monitor that combines accuracy, efficiency, and versatility. Whether you're designing a sophisticated power management system or a simple battery charger, the ZXCT1010E5TA provides the functionality needed to achieve precise current sensing in your electronic designs.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6511 $52.0880
190+ $0.5343 $101.5170
290+ $0.5176 $150.1040
400+ $0.5009 $200.3600
520+ $0.4842 $251.7840
695+ $0.4341 $301.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess