EN
  • EN
  • DE

MCP73831T-2ACI/OT

Part No MCP73831T-2ACI/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Controller Li-Ion/Li-Pol 505mA 4.2V 5-Pin SOT-23 T/R / IC CONTROLLR LI-ION 4.2V SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 023105-MCP73831T-2ACI/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name MCP73831
Introduction Date November 07, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP73831T-2ACI/OT CAD Model

Description

The Microchip MCP73831T-2ACI/OT is a highly integrated linear charge management controller designed for use in space-limited and cost-sensitive applications. This miniature single-cell, fully integrated Li-Ion, Li-Polymer charge management controller provides a compact solution for charging batteries from both USB and AC adapter sources.

Key Features

  • Advanced Charge Management: The MCP73831 simplifies the charge management process for modern rechargeable batteries, offering a constant-current/constant-voltage operation with thermal regulation to maximize charge rate without risk of overheating.
  • Programmable Charge Current: The device allows programming of the charge current from 15mA to 500mA via an external resistor, providing flexibility for different battery capacities and sizes.
  • High Accuracy: It boasts high voltage regulation accuracy of ±0.75%, ensuring precise charging and longer battery life.
  • LED Status Indicator: An on-chip LED driver indicates the charge status, providing visual feedback during the charging process.
  • Automatic Power-Down: The MCP73831T-2ACI/OT automatically enters a low-current power-down mode when the charge cycle completes, conserving energy and extending battery life.
  • Over-Temperature Protection: The device includes thermal regulation, which protects the IC and the battery being charged from overheating.
  • Compact Form Factor: Available in a tiny 5-pin SOT-23 package, it is ideal for portable applications where space is at a premium.

Applications

The MCP73831T-2ACI/OT is suitable for a wide range of applications due to its small size and comprehensive feature set. It is commonly used in portable electronics such as Bluetooth headsets, wearable technology, smartwatches, fitness trackers, and other devices that require efficient, reliable battery charging capabilities.

Technical Specifications

  • Package: 5-pin SOT-23
  • Input Voltage: 3.75V to 6.0V
  • Charge Current (programmable): 15mA to 500mA
  • Charge Voltage Regulation: 4.2V ±0.75%
  • Operating Temperature Range: -40°C to +85°C

Overall, the MCP73831T-2ACI/OT from Microchip Technology is a robust and versatile charging solution that offers precision, efficiency, and convenience for managing the power needs of modern rechargeable batteries.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6929 $51.9675
155+ $0.6490 $100.5950
240+ $0.6271 $150.5040
345+ $0.5833 $201.2385
450+ $0.5613 $252.5850
560+ $0.5394 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess