EN
  • EN
  • DE
  • IT

MCP73213T-B6SI/MF

Part No MCP73213T-B6SI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 2CEL 10DFN  /  Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 8.2V
Voltage - Supply (Max) 13V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number MCP73213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300
Win Source Part Number 973339-MCP73213T-B6SI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73213T-B6SI/MF CAD Model

Description

Microchip Technology's MCP73213T-B6SI/MF: A Dual-Cell Lithium-Ion/Lithium-Polymer Battery Charge Management Controller with Integrated Pass Transistor

The MCP73213T-B6SI/MF is a highly integrated lithium-ion/lithium-polymer battery charge management controller from the renowned semiconductor manufacturer, Microchip Technology. Designed to operate within the compact power constraints of portable devices, this charge controller is an optimal solution for efficient battery management in a range of applications, including personal electronics, handheld devices, and other battery-powered systems.

This advanced charge management controller features a dual-cell, fully-integrated linear charge management controller with an internal pass transistor, thermal regulation, and numerous safety features. It operates with an input voltage range of 4.5V to 18V, making it versatile for various power supply scenarios.

Key features of the MCP73213T-B6SI/MF include:

  • Integrated Pass Transistor: Streamlines the design process by reducing external component count and simplifying circuit layout.
  • Programmable Charge Current: Allows for customization of the charging process to suit specific battery requirements, helping to maximize battery life and performance.
  • Preconditioning of Deeply Discharged Cells: Gently revives over-discharged batteries, extending their usable lifespan.
  • Automatic Recharge: The controller initiates a new charging cycle when the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.
  • Safety Features: Includes overcurrent protection, overvoltage protection, and thermal protection to safeguard the battery and the device during the charging process.
  • Status Indicators: Onboard status outputs provide real-time information about the charging state, enabling easy monitoring of the charging process.

The MCP73213T-B6SI/MF is available in a space-saving 10-MSOP package, which makes it particularly suitable for portable applications where space is at a premium. With its comprehensive set of features and protections, this battery charge management controller is an excellent choice for designers looking to implement a reliable and efficient power management solution in their next project.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,660 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess